EN
  • EN
  • DE

SRS1R040F

Part No SRS1R040F
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 340302-SRS1R040F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SRS1R040F CAD Model

Description

The SRS1R040F is a precision current sensing resistor manufactured by KOA Speer. It is designed to accurately measure electrical current in a circuit by providing a small, well-defined resistance. The voltage drop across the resistor, measured using appropriate circuitry, is proportional to the current flowing through it, as described by Ohm's Law (V = IR). This resistor is commonly used in applications requiring precise current monitoring and control.

Applications:

  • Power Supplies: Accurately measures output current for regulation and overload protection.
  • Motor Control Circuits: Provides feedback on motor current for precise speed and torque control.
  • Battery Management Systems (BMS): Monitors charging and discharging currents to optimize battery life and prevent damage.
  • Inverters and Converters: Measures current flow for efficiency improvements and overcurrent protection.
  • LED Lighting Systems: Controls LED current to ensure consistent brightness and prevent damage to the LEDs.

Features:

  • Low Resistance Value (1R040 = 1.040 Ohms): Minimizes power dissipation and voltage drop across the resistor.
  • High Precision: Provides accurate and reliable current measurements.
  • Surface Mount Package: Facilitates automated assembly and allows for compact PCB design.
  • High Power Rating: Designed to handle relatively high currents without significant temperature rise.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits:

  • Precise Current Measurement: Enables accurate control and protection of electronic circuits.
  • Reduced Power Losses: Minimizes energy waste due to its low resistance value.
  • Improved System Efficiency: Optimizes power delivery and reduces heat generation.
  • Enhanced Circuit Protection: Helps prevent damage from overcurrent conditions.
  • Reliable Performance: Ensures consistent and dependable operation in demanding environments.

Additional technical specifications for the SRS1R040F typically include its tolerance (e.g., 1%, 5%), temperature coefficient of resistance (TCR), operating temperature range, and specific dimensions. These parameters are essential for proper component selection and can be found in the manufacturer's datasheet.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess