EN
  • EN
  • DE

TLR2HDTE3L00F

Part No TLR2HDTE3L00F
Manufacturer KOA Speer
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1447+
Reference case 2010
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
Win Source Part Number 750178-TLR2HDTE3L00F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLR2HDTE3L00F CAD Model

Description

The TLR2HDTE3L00F is a current sense resistor manufactured by KOA Speer. These resistors are designed for accurate current detection in electronic circuits, providing a voltage output proportional to the current flowing through them.

Applications

  • Power supplies for current monitoring and control.
  • Motor control circuits for overcurrent protection and precise current regulation.
  • Inverters and converters in renewable energy systems (solar, wind) for current sensing.
  • Battery management systems (BMS) for monitoring charge and discharge currents.
  • Automotive electronics for various current sensing applications, such as ECU (Engine Control Unit).
  • DC-DC converters for current limiting and regulation.
  • Overload protection circuits.
  • High-precision measurement instruments.

Features

  • Low Resistance Value: Typically a very low resistance (check datasheet for specific value, likely in milliohms), minimizing voltage drop and power loss.
  • High Power Rating: Designed to handle significant power dissipation for its size.
  • High Precision: Offers excellent tolerance for accurate current sensing.
  • Low Temperature Coefficient of Resistance (TCR): Ensures stable resistance values over a wide temperature range.
  • Surface Mount Device (SMD): Designed for automated assembly on PCBs.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.
  • Excellent Long-Term Stability: Provides consistent performance over extended periods.

Benefits

  • Accurate Current Measurement: Enables precise current detection for improved circuit performance.
  • Overcurrent Protection: Protects sensitive components from damage due to excessive current.
  • Improved Efficiency: Minimizes power loss, contributing to higher energy efficiency.
  • Reliable Performance: Ensures consistent operation in diverse environments.
  • Easy Integration: Simplifies assembly and reduces manufacturing costs.
  • Reduced Circuit Complexity: Enables simpler current sensing designs.
  • Compact Size: Allows for high-density circuit designs.

Additional Details

The TLR2HDTE3L00F is likely a metal foil current sense resistor, offering superior performance compared to other types. The operating temperature range will typically be quite wide (e.g., -55°C to +175°C). Packaging options usually include tape and reel for automated assembly. The '3L00' likely indicates a resistance value (e.g., 0.003 Ohms - requires datasheet verification), and the 'F' indicates tolerance. It's essential to consult the specific KOA Speer datasheet for this part number to determine the exact resistance value, tolerance, power rating, and other relevant specifications.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess