EN
  • EN
  • DE

TLR3ADTE 4L F

Part No TLR3ADTE 4L F
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 370849-TLR3ADTE 4L F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLR3ADTE 4L F CAD Model

Description

The TLR3ADTE 4L F is a current sense resistor manufactured by KOA Speer. Current sense resistors, also known as shunt resistors, are used to measure electrical current in a circuit. They are typically low-value resistors placed in series with the circuit being monitored. By measuring the voltage drop across the resistor, the current flowing through it can be accurately determined using Ohm's Law (V = IR).

Applications

  • Power supplies: Monitoring current flow to protect components and ensure stable operation.
  • Motor control: Detecting overcurrent conditions to prevent motor damage.
  • Battery management systems: Measuring charge and discharge currents to optimize battery life and safety.
  • Inverters: Monitoring current levels to ensure efficient power conversion.
  • Automotive electronics: Applications such as electric power steering, fuel injection, and lighting control where precise current measurement is critical.

Features

  • High precision: Offers accurate current measurement with a low tolerance.
  • Low resistance value: Minimizes power loss and voltage drop in the circuit.
  • High power rating: Can handle significant current flow without overheating.
  • Small size: Allows for easy integration into compact circuit designs.
  • Excellent long-term stability: Maintains its resistance value over time and temperature variations.

Benefits

  • Precise current monitoring: Enables accurate control and protection of electronic circuits.
  • Reduced power loss: Improves energy efficiency by minimizing wasted power in the current sensing circuit.
  • Compact design: Allows for smaller and more efficient electronic devices.
  • Enhanced circuit protection: Prevents damage from overcurrent conditions.
  • Improved system reliability: Ensures stable and consistent performance over time.

Additional Details

The specific technical specifications for the TLR3ADTE 4L F, such as resistance value, tolerance, power rating, and temperature coefficient, may vary. Consult the manufacturer's datasheet for detailed information. This resistor is typically a surface mount device (SMD) and is available in various packaging options.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess