EN
  • EN
  • DE

SG-105F6-DA

Part No SG-105F6-DA
Manufacturer KODENSHI KOREA CORP.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KODENSHI KOREA CORP.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837238-SG-105F6-DA
Ultra Librarian 3D Model Ultra Librarian SG-105F6-DA CAD Model

Description

The KODENSHI KOREA CORP. SG-105F6-DA is a silicon photodiode designed for high-speed and high-sensitivity applications. This photodiode is specifically engineered to convert light into an electrical current, making it suitable for a wide range of optical sensing and detection tasks. Its robust construction and optimized design ensure reliable performance and longevity in various operating conditions.

Applications:

  • Optical Sensors: Used in optical sensors for detecting light intensity and variations.
  • Light Meters: Integrated into light meters for measuring illuminance levels.
  • Bar Code Scanners: Employed in bar code scanners to read and decode bar codes.
  • Medical Devices: Utilized in medical devices for light-based diagnostics and monitoring.
  • Industrial Automation: Applied in industrial automation systems for object detection and positioning.

Features:

  • High Sensitivity: Provides excellent sensitivity to light, enabling detection of faint signals.
  • Fast Response Time: Offers rapid response to changes in light intensity.
  • Low Dark Current: Minimizes unwanted current flow in the absence of light, improving accuracy.
  • Wide Spectral Range: Operates effectively across a broad range of light wavelengths.
  • Compact Size: Small form factor allows for easy integration into various devices.

Benefits:

  • Accurate Light Detection: High sensitivity and low dark current ensure precise light detection.
  • Rapid Response: Fast response time enables real-time monitoring and control.
  • Reliable Performance: Robust construction and optimized design provide consistent performance.
  • Versatile Applications: Suitable for a wide range of optical sensing and detection tasks.
  • Easy Integration: Compact size simplifies the integration process into different systems.

The SG-105F6-DA photodiode is typically housed in a robust package designed to protect the sensitive silicon element from environmental factors. Its spectral response is optimized for visible light, but it can also detect light in the near-infrared region. The photodiode’s performance is characterized by its high signal-to-noise ratio, ensuring accurate and reliable light detection even in noisy environments. It is an essential component in applications where precise and rapid light detection is critical, such as in industrial sensors, medical diagnostics, and consumer electronics. The photodiode is designed for both through-hole and surface mount configurations, offering flexibility in circuit design. The device is also compliant with RoHS standards, ensuring that it is environmentally friendly.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,718 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess