The CT105X5R105K16AT055 is a multilayer ceramic capacitor (MLCC) manufactured by Kyocera Kinseki Corporation. MLCCs are widely used in electronic circuits for various purposes such as decoupling, bypassing, filtering, and energy storage. This specific capacitor is designed for general-purpose applications requiring a stable capacitance value within a specific temperature range.
Applications
- Power Supply Decoupling
- Signal Filtering
- Timing Circuits
- Bypass Capacitors
- General-Purpose Electronic Circuits
Features
- Multilayer Ceramic Construction
- X5R Dielectric Material: Offers stable capacitance over temperature
- High Capacitance Value (1.0 µF)
- Voltage Rating: 16V
- Compact Size: Typically 0603 or 0805 package size (check the datasheet for exact dimensions)
- RoHS Compliant
Benefits
- Stable Performance over Temperature Variations
- Effective Decoupling and Noise Reduction
- Reliable Operation in General-Purpose Circuits
- Small Footprint for High-Density Board Designs
- Compliance with Environmental Standards
Technical Specifications
The CT105X5R105K16AT055 has a capacitance of 1.0 µF with a tolerance of ±10% (indicated by the 'K'). It is rated for 16V operation. The X5R dielectric ensures stable capacitance over a temperature range of -55°C to +85°C. The specific case size (e.g., 0603, 0805) can be determined from the datasheet, which is crucial for PCB layout. Consult the official Kyocera Kinseki Corporation datasheet for detailed electrical characteristics, dimensions, and performance graphs.