EN
  • EN
  • DE

CX2016DB27600H0FSSA1

Part No CX2016DB27600H0FSSA1
Manufacturer Kyocera Kinseki Corpotation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kyocera Kinseki Corpotation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821185-CX2016DB27600H0FSSA1
Ultra Librarian 3D Model Ultra Librarian CX2016DB27600H0FSSA1 CAD Model

Description

The CX2016DB27600H0FSSA1 is a crystal oscillator manufactured by Kyocera Kinseki Corporation. This oscillator is a compact, surface-mount device designed to provide a stable and accurate clock signal for various electronic applications.

Applications

  • Microcontrollers: Used as a clock source for microcontrollers in embedded systems.
  • Real-Time Clocks (RTC): Employed in RTC circuits to maintain accurate timekeeping.
  • Communication Devices: Utilized in communication equipment such as radios and network devices.
  • Consumer Electronics: Integrated into consumer electronic products like digital cameras and audio players.
  • Industrial Equipment: Used in industrial control systems and automation equipment.
  • Medical Devices: Applied in medical devices requiring precise timing and frequency control.

Features

  • Compact Size: Small footprint suitable for miniaturized electronic devices.
  • High Frequency Stability: Provides a stable and accurate output frequency.
  • Surface Mount Technology (SMT): Designed for easy and reliable surface mount assembly.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.
  • Wide Operating Temperature Range: Operates reliably over a wide range of temperatures.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Accurate Timing: Provides a stable and accurate clock signal for precise timing control.
  • Reliable Performance: Ensures reliable operation in various environmental conditions.
  • Easy Integration: Designed for straightforward integration into electronic circuits.
  • Space Saving: Its small size allows for integration into compact devices, maximizing board space.
  • Low Power Consumption: Extends battery life in portable devices.
  • Improved System Performance: Enhances the overall performance and reliability of electronic systems.

Additional Details

The CX2016DB27600H0FSSA1 crystal oscillator typically operates at a frequency of 27.6 MHz. Its compact dimensions (e.g., 2.0mm x 1.6mm) make it ideal for space-constrained applications. The oscillator's frequency stability is typically specified in parts per million (ppm) over a given temperature range. Detailed specifications, including frequency tolerance, frequency stability, operating voltage, and operating temperature range, can be found in the product datasheet provided by Kyocera Kinseki Corporation. Proper layout and decoupling are crucial for optimal performance.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess