EN
  • EN
  • DE

CX3225SA24000C0GSZA1

Part No CX3225SA24000C0GSZA1
Manufacturer Kyocera Kinseki Corpotation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kyocera Kinseki Corpotation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821243-CX3225SA24000C0GSZA1
Ultra Librarian 3D Model Ultra Librarian CX3225SA24000C0GSZA1 CAD Model

Description

The CX3225SA24000C0GSZA1 is a surface-mount crystal resonator manufactured by Kyocera Kinseki Corporation. It's a passive component crucial for generating precise timing signals in various electronic circuits.

Applications

  • Real-time clocks (RTC): Provides the accurate timekeeping signal for devices requiring date and time tracking.
  • Microcontrollers: Serves as the clock source for microcontrollers, dictating their operational speed and timing.
  • Wireless communication devices: Used in oscillators for stable frequency generation and signal transmission. Examples include Bluetooth modules, Wi-Fi devices, and Zigbee transceivers.
  • Consumer electronics: Found in various devices like TVs, audio equipment, and gaming consoles to provide timing signals for internal operations.
  • Industrial control systems: Used in PLCs (Programmable Logic Controllers) and other industrial equipment for precise timing and control applications.

Features

  • Frequency: 24.000 MHz (24 MHz).
  • Package: Surface-mount device (SMD) with a 3.2 x 2.5 mm footprint.
  • Tolerance: Offers a specific frequency tolerance, influencing the accuracy of the generated clock signal. (Consult datasheet for specific value).
  • Stability: Maintains a stable frequency output over a specified temperature range. (Consult datasheet for specific value).
  • Load Capacitance: Designed for a specific load capacitance, impacting the oscillation frequency. (Consult datasheet for specific value).
  • RoHS Compliant: Lead-free and compliant with Restriction of Hazardous Substances directives.

Benefits

  • Precise Timing: Ensures accurate and reliable timing signals for critical applications.
  • Compact Size: The small SMD package allows for efficient use of PCB space.
  • Stable Operation: Provides consistent frequency output over a range of operating conditions.
  • Easy Integration: Designed for easy soldering and assembly on PCBs.
  • Reliable Performance: Offers long-term stability and reliability in demanding environments.

Additional Details

The CX3225SA24000C0GSZA1 crystal resonator requires an external load capacitance for proper oscillation. This capacitance value is crucial for achieving the specified frequency. The datasheet provides detailed information on the recommended load capacitance, operating temperature range, frequency tolerance, and stability. When selecting this crystal resonator, it's important to consider the application's specific requirements for frequency accuracy, stability, and operating temperature. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,195+ $0.2426 $289.9070
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess