EN
  • EN
  • DE

KNA21300C15MA

Part No KNA21300C15MA
Manufacturer Kyocera Kinseki Corpotation
Catalog EMI/RFI Filters (LC, RC Networks)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kyocera Kinseki Corpotation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826913-KNA21300C15MA
Ultra Librarian 3D Model Ultra Librarian KNA21300C15MA CAD Model

Description

The KNA21300C15MA is a crystal oscillator manufactured by Kyocera Kinseki Corporation. As with other crystal oscillators, it serves to generate a stable and precise clock signal vital for the operation of electronic circuits. The 'KNA' prefix identifies it as a product of Kyocera Kinseki, while the subsequent numbers and letters denote specific characteristics of the oscillator, such as frequency, package type, and tolerance.

Applications:

  • Communication Equipment: Used in network devices, wireless modules, and telecommunications equipment to maintain precise timing.
  • Industrial Control Systems: Employed in PLCs, motor drives, and other industrial automation devices for synchronization and timing control.
  • Test and Measurement Instruments: Provides accurate clock signals for signal generators, frequency counters, and other testing equipment.
  • Automotive Electronics: Used in engine control units (ECUs), infotainment systems, and other automotive applications.
  • Data Acquisition Systems: Provides timing signals for analog-to-digital converters (ADCs) and other data acquisition components.

Features:

  • High Frequency Stability: Delivers a consistent and accurate clock signal over a wide temperature range.
  • Low Jitter: Minimizes phase noise, ensuring signal integrity.
  • Small Size: Allows for integration into compact electronic devices.
  • Surface-Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • Wide Operating Temperature Range: Functions reliably in diverse environmental conditions.

Benefits:

  • Precise Timing: Ensures accurate synchronization and operation of electronic circuits.
  • Improved Performance: Enhances the performance of systems by reducing timing errors.
  • Reliable Operation: Provides consistent performance over a long lifespan.
  • Cost-Effective: Offers a balance of performance and affordability.
  • Easy Integration: Simplifies the design and manufacturing process.

Additional Details:

Detailed specifications, including the exact output frequency, frequency tolerance, operating temperature range, supply voltage, and current consumption, are crucial for proper application and can be found in the manufacturer's datasheet. The package dimensions are also essential for PCB layout. The KNA21300C15MA likely employs a quartz crystal resonator within a hermetically sealed package to achieve high stability and reliability. The Kyocera Kinseki datasheet is the primary source for complete and accurate specifications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
ON Semiconductor
FILTER RC ESD SMD
Lowest to $0.4123
TDK Corporation
FILTER LC 22PF 210MHZ SMD
Lowest to $0.0938
API Technologies Corp
FILTER LC(PI) 4000PF SMD
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
FILTER LC 22PF 250MHZ SMD
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 480MHZ SMD
Lowest to $0.3733
TDK Corporation
FILTER LC 22PF 240MHZ SMD
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess