EN
  • EN
  • DE

PACSZ128402QR

Part No PACSZ128402QR
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Technology RC
Number of Channels 17
Values R = 33 Ohms, 2.2 kOhms, C = 150pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.389" L x 0.154" W (9.89mm x 3.90mm)
Height 0.069" (1.75mm)
Win Source Part Number 045570-PACSZ128402QR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PACSZ128402QR CAD Model

Description

ON Semiconductor PACSZ128402QR Overview

The PACSZ128402QR from ON Semiconductor is a cutting-edge electronic component designed for high-performance applications that require reliable and efficient power management. This product is a testament to ON Semiconductor's commitment to providing industry-leading solutions that cater to the evolving needs of modern electronics.

Key Features

  • High Precision: The PACSZ128402QR is engineered for precise control of power distribution, ensuring stable operation even under varying load conditions.
  • Robust Design: With its durable construction, this product can withstand harsh environments, making it suitable for industrial and automotive applications.
  • Energy Efficiency: The device is optimized for low power consumption, contributing to energy savings and extended battery life in portable devices.
  • Compact Footprint: Its small size allows for integration into space-constrained designs without compromising performance.
  • Flexible Integration: The PACSZ128402QR is compatible with a wide range of microcontrollers and processors, providing versatility for system designers.

Applications

The ON Semiconductor PACSZ128402QR is ideal for a variety of applications, including:

  • Power supply regulation in consumer electronics
  • Automotive electronics for enhanced vehicle performance
  • Industrial control systems requiring dependable power management
  • Portable devices where power efficiency is critical
  • Telecommunication infrastructure with stringent power requirements

Technical Specifications

The PACSZ128402QR boasts an array of technical specifications that make it a top choice for designers and engineers:

  • Operating Temperature Range: Suitable for a wide range of environmental conditions.
  • Package Type: Available in a package that is easy to solder and integrate into various PCB designs.
  • Regulatory Compliance: Meets industry standards for safety and performance.

In conclusion, the PACSZ128402QR from ON Semiconductor is a highly reliable and efficient power management solution that meets the demands of today's sophisticated electronic systems. Its robust feature set and adaptability make it an excellent choice for a wide array of applications.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4123 $59.7835
345+ $0.3384 $116.7480
530+ $0.3280 $173.8400
730+ $0.3165 $231.0450
945+ $0.3061 $289.2645
1,265+ $0.2749 $347.7485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess