The PBRC4.19BR-A is a crystal resonator manufactured by Kyocera Kinseki Corporation, designed to provide a precise and stable 4.19 MHz frequency reference for electronic circuits. This component is commonly used in applications requiring accurate timing, such as microcontrollers, real-time clocks, and communication systems.
Applications:
- Microcontroller clock circuits
- Real-time clocks (RTC)
- Timing circuits
- Communication devices
- Frequency synthesizers
- Consumer electronics
Features:
- Nominal frequency of 4.19 MHz
- High frequency stability over temperature
- Excellent aging characteristics
- Compact surface mount package
- RoHS compliant
- Precise frequency output
Benefits:
- Provides a reliable and accurate clock signal for circuit operation
- Ensures consistent timing in critical applications
- Minimizes frequency drift over time
- Suitable for automated assembly processes
- Environmentally friendly
- Enhances the precision of frequency-dependent circuits
Additional Details:
The PBRC4.19BR-A crystal resonator is constructed using high-quality quartz crystal material. The crystal is precision-cut and processed to achieve the specified frequency and performance characteristics. The surface mount package allows for easy integration into modern circuit designs.
Specifications:
- Nominal Frequency: 4.19 MHz
- Frequency Tolerance: Consult datasheet for specific value
- Frequency Stability: Consult datasheet for specific value (over temperature)
- Load Capacitance: Consult datasheet for specific value
- Operating Temperature: Consult datasheet for specific value
- Package Type: Surface Mount