EN
  • EN
  • DE

ZVN2110G

Part No ZVN2110G
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE VERTICAL DMOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283318-ZVN2110G
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZVN2110G CAD Model

Description

The ZVN2110G is a 100V N-channel enhancement mode vertical DMOS (Double-Diffused Metal-Oxide-Semiconductor) transistor manufactured by Zetex Semiconductors, now part of Diodes Incorporated. It's designed for high voltage, low current switching applications, known for its fast switching speed and robust performance.

Applications:

  • High-side switching: Used to switch power to loads connected to the positive supply rail.
  • Analog switches: Employed in circuits where analog signals need to be switched on or off.
  • Relay driving: Can be used to control relays by switching the current to the relay coil.
  • LED driving: Suitable for driving LEDs in various lighting applications.
  • Small signal amplification: Can be used in amplifier circuits requiring high input impedance.

Features:

  • High voltage operation: Rated for operation up to 100V.
  • Low threshold voltage: Enables easy driving from logic-level signals.
  • Fast switching speed: Provides quick turn-on and turn-off times.
  • High input impedance: Minimizes loading on the driving circuit.
  • Low gate drive power: Requires minimal power to switch the device on or off.

Benefits:

  • Simplified design: Low threshold voltage simplifies gate drive requirements.
  • Fast response: Fast switching speed allows for quick and efficient control.
  • Reduced power consumption: Low gate drive power minimizes power losses.
  • Improved signal integrity: High input impedance minimizes signal loading.
  • Wide operating voltage range: Can be used in a variety of applications with different voltage levels.

Additional Details:

The ZVN2110G typically has a continuous drain current (ID) rating of around 240mA. The gate threshold voltage (VGS(th)) is typically around 2V, making it easily driven by standard logic levels. The device is commonly available in a through-hole TO-92 package or a surface-mount SOT-23 package. It is important to observe the maximum voltage and current ratings to ensure reliable operation. The drain-source on-resistance (RDS(on)) is a key parameter, directly affecting power dissipation when the device is conducting.

Proper decoupling capacitors should be used near the device to minimize noise and ensure stable operation. Also, a gate resistor can be used to limit the gate current and prevent oscillations. Refer to the datasheet from Diodes Incorporated for detailed specifications, application notes, and recommended operating conditions.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9013 $58.5845
160+ $0.7396 $118.3360
245+ $0.7165 $175.5425
335+ $0.6934 $232.2890
435+ $0.6703 $291.5805
580+ $0.6010 $348.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess