The SF18-0942GASBA is a surface-mount crystal oscillator manufactured by Kyocera Kinseki Corporation. This oscillator provides a stable and precise clock signal for a variety of electronic applications. Utilizing a quartz crystal, it generates a specific frequency output when stimulated. Its small form factor and reliable performance make it suitable for numerous timing and frequency control requirements.
Applications
- Microcontroller and microprocessor clock sources
- Wireless communication devices (e.g., Bluetooth, Wi-Fi)
- Network equipment (e.g., routers, switches)
- Industrial control systems
- Consumer electronics (e.g., audio-visual equipment, gaming consoles)
Features
- Surface-mount technology (SMT) for automated assembly
- High frequency stability over a wide temperature range
- Low jitter and phase noise
- Compact size for space-saving designs
- CMOS output for compatibility with digital circuits
Benefits
- Provides a stable and reliable clock signal for accurate timing
- Simplifies circuit design with integrated crystal and oscillator components
- Reduces board space requirements, enabling smaller device designs
- Enhances system performance through precise frequency control
- Suitable for a wide range of operating temperatures and environmental conditions
Additional Details
The SF18-0942GASBA operates at a specified frequency of 9.42 MHz and usually operates at supply voltage levels of 3.3V or 5V, delivering CMOS output signals for easy integration. This crystal oscillator is designed for applications requiring dependable timing sources in a compact form factor. It is frequently utilized in communication systems, embedded systems, and various consumer electronics. With its robust performance and adherence to industry standards, the SF18-0942GASBA ensures reliable operation across a broad spectrum of environments.