EN
  • EN
  • DE
  • IT

CAU3HFAX-BLK-205M

Part No CAU3HFAX-BLK-205M
Manufacturer L-com
Catalog OEM Parts (C - E)
Description USB CABLE, 3.0 TYPE A PLUG-A RCPT, 2.5M; Connector to Connector: Type A Plug to Type A Receptacle; Cable Length -...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069709-CAU3HFAX-BLK-205M
Categories OEM Parts(C-E)
Manufacturer L-com
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAU3HFAX-BLK-205M CAD Model

Description

The CAU3HFAX-BLK-205M is a USB 3.0 cable assembly from L-com. This cable is designed to provide high-speed data transfer and reliable connectivity for a variety of USB 3.0 devices.

Applications

  • External Hard Drives: Connecting external hard drives to computers for fast data transfer.
  • Digital Cameras: Transferring photos and videos from digital cameras to computers.
  • Printers: Connecting printers to computers for printing documents and images.
  • Scanners: Linking scanners to computers for digitizing documents and photos.
  • USB Hubs: Connecting USB hubs to computers to expand USB port availability.

Features

  • USB 3.0 Standard: Supports USB 3.0 data transfer rates up to 5 Gbps.
  • Type A to Type A Connectors: Features a standard USB Type A connector on both ends for wide compatibility.
  • Black Cable Jacket: Comes with a durable black cable jacket for protection and aesthetics.
  • 2.05 Meters Length: Provides a cable length of 2.05 meters (approximately 6.7 feet) for flexible connectivity.
  • High-Quality Construction: Built with high-quality materials for reliable performance and durability.
  • Shielded Design: Shielded to minimize interference and ensure signal integrity.

Benefits

  • High-Speed Data Transfer: Transfers data at speeds up to 5 Gbps with USB 3.0 technology.
  • Universal Compatibility: Works with a wide range of devices using standard USB Type A connectors.
  • Durable and Reliable: Designed to withstand regular use and provide consistent performance.
  • Flexible Length: The 2.05-meter length provides ample reach for connecting devices.
  • Reduced Interference: Shielded design minimizes signal interference for stable data transmission.

Technical Specifications

The CAU3HFAX-BLK-205M is a USB 3.0 A to A cable with a length of 2.05 meters. It supports data transfer rates up to 5 Gbps, compliant with the USB 3.0 standard. The cable features a black PVC jacket and is shielded to reduce EMI/RFI interference. The connectors are USB Type A male on both ends and are designed for repeated use. This cable is suitable for connecting various USB 3.0 peripherals such as external hard drives, printers, and scanners to computers.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH / Digital Switch Latch Open Drain Hall Effect
Lowest to $0.4509
TE Connectivity
TE Connectivity
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Microcontroller, 8-Bit, UVPROM, 8051 CPU, 12MHz, CMOS, CDIP40
Need more? Email Us
TDK Corporation
Need more? Email Us
Chilisin
Lowest to $0.0041
Intel
C80287XL Intel
Need more? Email Us
Toshiba Semiconductor and Storage
ESD Protection Diodes Silicon Epitaxial Planar
Lowest to $0.0660

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.9872 $86.9872
2+ $84.2688 $168.5376
3+ $81.5504 $244.6512
4+ $78.8321 $315.3284
5+ $70.6770 $353.3850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess