EN
  • EN
  • DE
  • IT

DRV5013AGELPGQ1

Part No DRV5013AGELPGQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH  /  Digital Switch Latch Open Drain Hall Effect
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Bulk
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 9mT Trip, -9mT Release
Test Condition -40°C ~ 150°C
Voltage - Supply 2.7V ~ 38V
Current - Supply (Max) 2.7mA (Typ)
Current - Output (Max) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 150°C (TA)
Base Product Number DRV5013
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV5013AGELPGQ1CTINACTIVE,DRV5013AGELPGQ1-ND,296-DRV5013AGELPGQ1DKRINACTIVE,296-DRV5013AGELPGQ1,296-DRV5013AGELPGQ1TR-ND,2156-DRV5013AGELPGQ1-296
Standard Package 1,000
Win Source Part Number 957905-DRV5013AGELPGQ1
Ultra Librarian 3D Model Ultra Librarian DRV5013AGELPGQ1 CAD Model

Description

The DRV5013AGELPGQ1 is a digital-latch Hall effect sensor designed by Texas Instruments, optimized for the demanding requirements of the automotive industry. This sensor offers a magnetic sensing solution with superior reliability, precision, and durability, making it suitable for a wide range of applications, including position sensing, speed detection, and proximity sensing.

Key Features

  • Latch Magnetic Type: The DRV5013AGELPGQ1 provides a latching digital output that changes state based on the polarity of the magnetic field. The output will remain in its state until the opposite magnetic polarity is presented.
  • Operating Temperature Range: This device is designed to operate over a wide temperature range of -40°C to 125°C, making it ideal for harsh automotive environments.
  • Supply Voltage Range: The sensor operates from a supply voltage of 2.5V to 38V, allowing for flexible integration into various circuits and applications.
  • Low Power Consumption: With a typical supply current of 4.2 mA, the DRV5013AGELPGQ1 is an energy-efficient solution for systems where power conservation is crucial.
  • Robust Design: The sensor comes in a small, leaded package that is designed to be robust against mechanical stress and is AEC-Q100 qualified for automotive applications.
    • Applications

      The DRV5013AGELPGQ1's versatility allows it to be used in various automotive applications, including but not limited to:

      • Position and speed sensing in gear and transmission systems
      • Proximity detection for anti-pinch protection in power windows and sunroofs
      • Angular position sensing in steering wheel and pedal positioning systems

      Quality and Reliability

      Texas Instruments is committed to delivering high-quality products. The DRV5013AGELPGQ1 is no exception, meeting stringent industry standards for performance and reliability. Its AEC-Q100 qualification ensures that this Hall effect sensor can withstand the rigorous demands of automotive applications, providing a reliable solution for manufacturers and engineers.

You May Also Be Interested in

Micronas GmbH
MAGNETIC SWITCH UNIPOL SOT89B-1 / Digital Switch Unipolar Switch Open Drain Hall Effect SOT-89B-1
Need more? Email Us
Honeywell
MAGNETIC SWITCH OMNIPOL SOT23-3 / Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Lowest to $0.3650
Honeywell
MAG SWITCH BIPOLAR RADIAL
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Open Drain Hall Effect SOT-23-3
Lowest to $0.9972
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Panasonic
MAGNETIC SWITCH BIPOLAR 3SSIP / Digital Switch Bipolar Switch Open Collector Hall Effect 3-SSIP
Need more? Email Us
Honeywell
MAGNETIC SWITCH / Digital Switch
Lowest to $0.4138
Honeywell
MAGNETIC SWITCH OMNIPOLAR SOT23
Lowest to $1.2199

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4509 $51.8535
275+ $0.3700 $101.7500
420+ $0.3584 $150.5280
580+ $0.3469 $201.2020
750+ $0.3353 $251.4750
1,000+ $0.3006 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 218,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess