EN
  • EN
  • DE

CSCPMS25-100

Part No CSCPMS25-100
Manufacturer L-com
Catalog Custom Parts (B - D)
Description 25 Conductor 20 AWG Double shielded bulk cable; 100 feet.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1145382-CSCPMS25-100
Categories Custom Parts
Manufacturer L-com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSCPMS25-100 CAD Model

Description

The CSCPMS25-100 is a coaxial surge protector manufactured by L-com. It is designed to protect sensitive electronic equipment from transient overvoltage events caused by lightning strikes or power surges on coaxial lines. This surge protector is commonly used in communication systems, wireless networks, and other applications where coaxial cables are used to transmit signals.

Applications:

  • Wireless communication systems
  • Security systems
  • Cable television (CATV) networks
  • Broadband internet connections
  • Ham radio installations

Features:

  • Wideband frequency range to handle various applications.
  • Low insertion loss to minimize signal degradation.
  • High surge handling capability for effective protection.
  • Gas discharge tube (GDT) technology for robust surge suppression.
  • Weatherproof housing for outdoor installations.
  • Precise RF performance to minimize signal distortion.

Benefits:

  • Protects valuable electronic equipment from damage due to power surges and lightning strikes.
  • Reduces downtime and maintenance costs associated with equipment failure.
  • Enhances the reliability and performance of communication systems.
  • Provides peace of mind knowing that your equipment is protected from electrical surges.
  • Maintains signal integrity with low insertion loss.

Additional Details:

The CSCPMS25-100 typically utilizes a gas discharge tube (GDT) as its primary surge suppression component. The GDT provides a high impedance path to ground under normal operating conditions, allowing the signal to pass through with minimal attenuation. When a surge occurs, the GDT rapidly switches to a low impedance state, diverting the surge current to ground and protecting the connected equipment.

The specific specifications of the CSCPMS25-100, such as frequency range, insertion loss, and surge handling capability, can vary depending on the exact model. However, it is generally designed to handle high surge currents and provide reliable protection for a wide range of coaxial applications. The rugged design ensures performance and longevity even in harsh environments. Before installation, ensure compatibility with your specific system requirements and adhere to all safety guidelines.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012
dioo
DQFN-16 Audio Interface ICs ROHS
Lowest to $0.5738
Panjit
Need more? Email Us
Comchip Technology
Lowest to $0.0497
EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
ACX
Lowest to $0.1305
EPCOS (TDK)
Lowest to $5.8755
AVX Corp/Kyocera Corp
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess