EN
  • EN
  • DE

LCCA30330-FT4

Part No LCCA30330-FT4
Manufacturer L-com
Description Cable Assembly, Low Loss TNC Male to N Male using LMR-600 Coax, 4 FT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1226973-LCCA30330-FT4
Categories Custom Parts
Manufacturer L-com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LCCA30330-FT4 CAD Model

Description

The L-com LCCA30330-FT4 is a coaxial cable assembly. L-com is known for manufacturing a wide range of connectivity products, including cable assemblies, antennas, and adapters. This particular cable assembly is designed for transmitting radio frequency (RF) signals.

Applications

  • Connecting antennas to radios or test equipment
  • Wireless communication systems
  • RF testing and measurement
  • Broadcasting equipment
  • Satellite communication

Features

  • Coaxial cable construction for shielded signal transmission
  • Specific connector types (likely SMA, N, or similar RF connectors)
  • Defined cable length (30 inches)
  • Low loss characteristics
  • Durable construction

Benefits

  • Reliable RF signal transmission
  • Reduced signal loss and interference
  • Easy to connect and use
  • Suitable for a variety of RF applications

Additional Details

The LCCA30330-FT4 cable assembly specifications include cable type (e.g., RG58, RG316), connector types at each end (e.g., SMA male to SMA male), impedance (typically 50 ohms), frequency range, insertion loss, and VSWR. The "FT4" likely refers to a specific configuration or revision. Coaxial cables are designed to maintain a constant impedance, which is critical for efficient RF signal transmission. They also provide shielding to minimize interference from external sources and prevent signal leakage. L-com provides detailed datasheets for their products, which would specify the exact electrical and mechanical characteristics of this cable assembly.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess