EN
  • EN
  • DE
  • IT

450-0104R

Part No 450-0104R
Manufacturer Laird Connectivity Inc.
Catalog RF Transceiver Modules
Description RF TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Laird Connectivity Inc.
Series TiWi-uB2
Package Tape & Reel
Product Status Not For New Designs
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0 Dual Mode
Modulation DPSK, DQPSK, FHSS, GFSK
Frequency 2.4GHz
Data Rate 3.9Mbps
Power - Output 10dBm
Sensitivity -94dBm
Serial Interfaces UART
Antenna Type Antenna Not Included
Utilized IC / Part CC2564
Voltage - Supply 2.2V ~ 4.8V
Current - Receiving 44.5mA
Current - Transmitting 38.5mA ~ 39.2mA
Mounting Type Surface Mount
Temperature Range - Operating -30°C ~ 85°C
Package / Case Module
Standard Package 2,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8517.62.0090
Win Source Part Number 1349011-450-0104R
Ultra Librarian 3D Model Ultra Librarian 450-0104R CAD Model

Description

The TiWi-uB2 RF transceiver module is an excellent solution for wireless communication. It is designed for use in RF and wireless applications and is a part of the Bluetooth v4.0 Dual Mode protocol. TiWi-uB2 is an excellent solution for wireless communication.

  • Frequency: 2.4GHz
  • Data Rate: 3.9Mbps
  • Antenna Type: Not Included
  • Power Output: 10dBm
  • IC: CC2564
  • Serial Interface: UART
  • Current Transmitting: 38.5mA ~ 39.2mA
  • Mounting Type: Surface Mount
  • Temperature Range: -30°C ~ 85°C
  • Package: Tape and Reel
  • Standard Package: 2,000
  • Note: Not for new designs

You May Also Be Interested in

Quectel
RF TXRX MOD CARD EDGE
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BT CHIP SMD
Need more? Email Us
Digi International
RF TXRX MOD BT CHIP + U.FL SMD
Need more? Email Us
U-blox
RF TXRX MODULE BT CHIP SMD
Lowest to $12.0571
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $17.9284
U-blox
RF TXRX MODULE BT TRACE ANT SMD
Lowest to $14.3743
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess