EN
  • EN
  • DE
  • IT

CM2722R201R-10

Part No CM2722R201R-10
Manufacturer Laird-Signal Integrity Products
Catalog Common Mode Chokes
Description CMC 5A 4LN 200 OHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 10 Weeks
Features 4 Line Common Mode Choke Surface Mount 5A DCR 20mOhm
Manufacturer Laird-Signal Integrity Products
Series CM
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package Vertical, 8 Flat Lead
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number CM2722R201R10, 240-2471-1, 240-2471-2, 240-2471-6
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866868-CM2722R201R-10
Ultra Librarian 3D Model Ultra Librarian CM2722R201R-10 CAD Model

Description

The Laird-Signal Integrity Products 866868-CM2722R201R-10 is a surface mount common mode choke that has a current rating of 5A and a DCR of 20mOhm.

  • Current Rating: 5A
  • DCR: 20mOhm
  • Package: 4 Line
  • Package Type: Vertical, 8 Flat Lead
  • Packaging: Reel - TR
  • Supply and Demand: Limited
  • Quantity per Package: 500
  • Estimated Production Lead Time: 10 weeks
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Kemet
CMC 4.1MH 3A 2LN TH / 4.1 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 3A DCR 70mOhm
Need more? Email Us
Murata Electronics North America
CMC 100UH 150MA 2LN SMD AEC-Q200 / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
Lowest to $1.0922
Kemet
Need more? Email Us
Pulse
CMC TH
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5063 $67.7835
105+ $1.2360 $129.7800
165+ $1.1974 $197.5710
225+ $1.1588 $260.7300
290+ $1.1202 $324.8580
390+ $1.0043 $391.6770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess