EN
  • EN
  • DE

CM3440Z171B-10

Part No CM3440Z171B-10
Manufacturer Laird-Signal Integrity Products
Catalog Common Mode Chokes
Description CMC 20A 2LN 170 OHM TH  /  2 Line Common Mode Choke Through Hole 170 Ohms @ 100 MHz 20A DCR 1mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr Laird-Signal Integrity Products
Series CM
Package Bulk
Filter Type Power Line
Number of Lines 2
Impedance @ Frequency 170 Ohms @ 100 MHz
Current Rating (Max) 20A
DC Resistance (DCR) (Max) 1mOhm
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Dimension 0.395" L x 0.335" W (10.03mm x 8.51mm)
Height (Max) 0.508" (12.90mm)
Package / Case Vertical, 4 PC Pin
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names Q8323150,CM3440Z171B10,240-2487
Standard Package 182
Win Source Part Number 1027926-CM3440Z171B-10
Ultra Librarian 3D Model Ultra Librarian CM3440Z171B-10 CAD Model

Description

The Laird-Signal Integrity Products CM3440Z171B-10 is a common mode choke that has a maximum current rating of 20A.

  • Maximum Current Rating: 20A
  • Impedance: 170 Ohms @ 100 MHz
  • Package: Vertical, 4 PC Pin
  • Operating Temperature: -40°C to 125°C
  • Function: Suppress common mode noise in power lines
  • Packaging: Bulk
  • Pieces per Package: 182
  • REACH Affected: No
  • ECCN: EAR99

You May Also Be Interested in

TDK Corporation
B82724J2402N1 TDK Common Mode Chokes / Filters 3.3mH 4.0A Vertical Core datasheet, inventory, & pricing.
Lowest to $2.3284
Panasonic
EXC-24CE331U Panasonic Common Mode Chokes / Filters 0504 common mode noise filter, 330 ohm datasheet, inventory, & pricing.
Need more? Email Us
Schaffner EMC Inc.
CMC 10MH 1.2A 2LN TH
Lowest to $3.2015
Shenzhen Cilianda Electronics Co., Ltd.
Common Mode Choke Surface Mount-4P 2.0x1.2mm 90Ω@100MHz 350mA DCR 350mΩ
Lowest to $0.0499
Wurth Electronics Inc
CMC 2.2MH 8A 2LN TH
Lowest to $3.7836
TAI-TECH Advanced Electronics
2Line Common Mode Choke Surface Mount-4P 1.2x1mm 90Ω@100MHz 100mA DCR 4.5Ω
Lowest to $0.0874
Bourns Inc.
CMC 51UH 200MA 2LN 2.6KOHM SMD
Lowest to $0.4075
ICT
2Line Common Mode Choke Surface Mount 90Ω@100MHz 100mA DCR 4Ω
Lowest to $0.2911
Nexperia USA Inc.
CMC 2LN SMD ESD
Lowest to $1.4256

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess