EN
  • EN
  • DE

HI0805P390R-10

Part No HI0805P390R-10
Manufacturer Laird-Signal Integrity Products
Catalog Ferrite Beads and Chips
Description FERCHIPBDBB,1LN,0805,HI 39OHX400
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Laird-Signal Integrity Products
Packaging Reel
Filter Type Power Line
Number of Lines 1
Current Rating (Maximum) 4A
DC Resistance (DCR) (Maximum) 8mOhm
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 0805 (2012 Metric)
Mounting Style SMD
Height (Maximum) 0.039" (1.00mm)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Pack Quantity 20,000
MSL Level Not Applicable
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804842-HI0805P390R-10
Ultra Librarian 3D Model Ultra Librarian HI0805P390R-10 CAD Model

Description

This power line filter with a single line is designed to operate in a temperature range of -40°C to 125°C.

  • Maximum Current: 4A
  • DC Resistance: 8mOhm
  • Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
  • Height: 0.039" (1.00mm)
  • Packaging: Reel
  • Manufacturer Package: 0805 (2012 Metric)
  • Manufacturer Pack Quantity: 20,000
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Sunlord
FERRITE BEAD 600 OHM 0402 1LN
Lowest to $0.0069
Taiyo Yuden
FERRITE BEAD 1.8K OHM 0805 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 600 OHM 0603 1LN
Need more? Email Us
Panasonic
Ferrite Beads 115 OHM BEAD CORE
Lowest to $1.1642
Sunlord
FERRITE BEAD 22 OHM 0603 1LN
Lowest to $0.0216
Sunlord
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0046
Panasonic
Ferrite Beads 220 OHM HS SIGNAL
Lowest to $0.1354
Sunlord
FERRITE BEAD 47 OHM 0603 1LN
Lowest to $0.0386
Sunlord
FERRITE BEAD 1K OHM 0402 1LN / 1 kOhms @ 100 MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1.2Ohm
Lowest to $0.0268

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess