EN
  • EN
  • DE

HI0805Q310R-10

Part No HI0805Q310R-10
Manufacturer Laird-Signal Integrity Products
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 31 OHM 0805 1LN / 31 Ohms @ 100 MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 4A 25mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ferrite Beads and Chips
Mfr Laird-Signal Integrity Products
Series 0805
Package Tape & Reel
Filter Type Power, Signal Line
Number of Lines 1
Impedance @ Frequency 31 Ohms @ 100 MHz
Current Rating (Max) 4A
DC Resistance (DCR) (Max) 25mOhm
Temperature Range - Operating -40°C ~ 125°C
Package / Case 0805 (2012 Metric)
Mounting SMD (SMT)
Height (Max) 0.035" (0.90mm)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names HI0805Q310R10,240-2394-1,Q2868877,240-2394-2,240-2394-6
Standard Package 4,000
Win Source Part Number 958426-HI0805Q310R-10
Ultra Librarian 3D Model Ultra Librarian HI0805Q310R-10 CAD Model

Description

The Laird-Signal Integrity Products 958426-HI0805Q310R-10 is a power and signal line filter that is used to filter out noise and interference in electronic circuits.

  • Maximum Current: 4A
  • DC Resistance (DCR): 25mOhm
  • Impedance: 31 Ohms @ 100 MHz
  • Packaging: Tape & reel
  • Height: 0.035" (0.90mm)
  • Filter Type: One-line
  • Application: Power and signal line filtering
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Sunlord
FERRITE BEAD 22 OHM 0603 1LN
Lowest to $0.0216
Sunlord
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0386
Sunlord
FERRITE BEAD 1K OHM 0402 1LN / 1 kOhms @ 100 MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1.2Ohm
Lowest to $0.0268
Sunlord
FERRITE BEAD 220 OHM 0402 1LN
Lowest to $0.0229
Sunlord
FERRITE BEAD 30 OHM 0603 1LN
Lowest to $0.0132
Taiyo Yuden
FERRITE BEAD 1.8K OHM 0805 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 120 OHM 0402 1LN
Lowest to $0.0061
Sunlord
FERRITE BEAD 600 OHM 0402 1LN
Lowest to $0.0069
Taiyo Yuden
FERRITE BEAD 42 OHM 0805 1LN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
1,235+ $0.0469 $57.9215
2,995+ $0.0386 $115.6070
4,645+ $0.0373 $173.2585
6,390+ $0.0362 $231.3180
8,280+ $0.0349 $288.9720
11,075+ $0.0313 $346.6475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,967 pieces
MOQ: 1235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess