EN
  • EN
  • DE

HI1812V101R-00

Part No HI1812V101R-00
Manufacturer Laird-Signal Integrity Products
Catalog Custom Parts (E - I)
Description Ferrite Beads High Current Chip 100Ohm 25% 100MHz 8A 10mOhm DCR 1812
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 80 Ω
RoHS Compliant
Win Source Part Number 1179323-HI1812V101R-00
Categories Custom Parts
Manufacturer Laird-Signal Integrity Products
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HI1812V101R-00 CAD Model

Description

The HI1812V101R-00 is a custom part designed by Laird-Signal Integrity Products.

  • Type: Resistor
  • Resistance: 80Ω
  • RoHS Compliant: Yes
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Samtec Inc.
CONN SOCKET 12POS 0.079 GOLD PCB / 12 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO264-3 / IGBT Trench Field Stop 1200 V 80 A 391 W Through Hole TO-264-3
Lowest to $8.1612
IBM
Need more? Email Us
Finisar Corporation
TXRX SFP+ MULTI 10GB/S 850NM / Transceiver Module Ethernet, Fibre Channel 10.5Gbps 850nm 3.3V LC Duplex Pluggable, SFP+
Lowest to $52.1452
IQD Frequency Products Ltd
French Electronic Distributor since 1988
Need more? Email Us
Renesas Electronics America
Lowest to $4.8972
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Lite-On Inc.
Ultra LVF Surface Mount Glass Passivated Bridge Rectifier, 25A, 600V, 6.60mm L x 1.40mm W x 7.30mm H
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2657 $58.4540
530+ $0.2183 $115.6990
820+ $0.2114 $173.3480
1,130+ $0.2044 $230.9720
1,465+ $0.1975 $289.3375
1,950+ $0.1779 $346.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 485 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess