EN
  • EN
  • DE

LFB143064-100

Part No LFB143064-100
Manufacturer Laird-Signal Integrity Products
Catalog Cable Ferrites
Description FERRITE CORE 53 OHM SOLID 6.35MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Round
Design Solid
Impedance @ Frequency 53Ohm @ 5MHz
Material LF
Inner Dimension 0.250" Dia (6.35mm)
Outer Dimension 0.562" Dia (14.27mm)
Mounting Type Free Hanging
Length 0.530\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1528254-LFB143064-100
Ultra Librarian 3D Model Ultra Librarian LFB143064-100 CAD Model

Description

N

You May Also Be Interested in

FAIR-RITE PRODUCTS
FERRITE CORE 131OHM SOLID 1.58MM / Solid Free Hanging Ferrite Core 131Ohm @ 100MHz ID 0.062" Dia (1.58mm) OD 0.200" Dia (5.08mm) Length 0.437" (11.10mm)
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE MULTI-APERTURE
Lowest to $0.8813
Wurth Electronics Inc
FERRITE CORE 270 OHM HINGED
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE 225OHM SOLID 10.16MM / Solid Free Hanging Ferrite Core 225Ohm @ 100MHz ID 0.400" Dia (10.16mm) OD 0.735" Dia (18.67mm) Length 1.125" (28.58mm)
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE
Need more? Email Us
Kemet
FERRITE CORE HINGED 13MM
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE 190OHM SOLID 12.83MM / Solid Free Hanging Ferrite Core 190Ohm @ 100MHz ID 0.505" Dia (12.83mm) OD 1.020" Dia (25.91mm) Length 1.125" (28.58mm)
Lowest to $6.2562
FAIR-RITE PRODUCTS
FERRITE CORE
Lowest to $0.4366
Laird-Signal Integrity Products
FERRITE CORE 151 OHM SOLID
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess