EN
  • EN
  • DE

LFB159079-000

Part No LFB159079-000
Manufacturer Laird-Signal Integrity Products
Catalog Cable Ferrites
Description FERRITE 238 OHM HINGED 10.80MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Round
Design Solid
Impedance @ Frequency 100Ohm @ 5MHz
Material LF
Inner Dimension 0.310" Dia (7.87mm)
Outer Dimension 0.625" Dia (15.88mm)
Mounting Type Free Hanging
Length 1.125\
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1528255-LFB159079-000
Ultra Librarian 3D Model Ultra Librarian LFB159079-000 CAD Model

Description

N

You May Also Be Interested in

FAIR-RITE PRODUCTS
FERRITE 225OHM SOLID 10.16MM / Solid Free Hanging Ferrite Core 225Ohm @ 100MHz ID 0.400" Dia (10.16mm) OD 0.735" Dia (18.67mm) Length 1.125" (28.58mm)
Need more? Email Us
Murata Electronics North America
FERRITE CORE 59 OHM SOLID 4MM / Solid Free Hanging Ferrite Core 59Ohm @ 100MHz ID 0.157" Dia (4.00mm) OD 0.276" Dia (7.00mm) Length 0.315" (8.00mm)
Lowest to $0.7331
Wurth Electronics Inc
FERRITE CORE 270 OHM HINGED
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE
Need more? Email Us
Laird-Signal Integrity Products
FERRITE CORE 184 OHM SOLID
Lowest to $0.3040
FAIR-RITE PRODUCTS
FERRITE CORE 80OHM SOLID 22.86MM / Solid Free Hanging Ferrite Core 80Ohm @ 100MHz ID 0.900" Dia (22.86mm) OD 1.400" Dia (35.56mm) Length 0.500" (12.70mm)
Need more? Email Us
Wurth Electronics Inc
EMI FERRITE FOR CABLE
Need more? Email Us
Laird-Signal Integrity Products
FERRITE CORE 151 OHM SOLID
Need more? Email Us
Kemet
FERRITE CORE HINGED 13MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess