EN
  • EN
  • DE

4584PA51H01800

Part No 4584PA51H01800
Manufacturer Laird Technologies EMI
Catalog RFI and EMI - Contacts, Fingerstock and Gaskets
Description GSKT FAB/FOAM 3.8X457.2MM DSHAPE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Mfr Laird Technologies EMI
Series 51H
Package Bulk
Type Fabric Over Foam
Shape D-Shape
Width 0.150" (3.80mm)
Length 18.000" (457.20mm)
Height 0.039" (1.00mm)
Material Polyurethane Foam, Nickel-Copper Taffeta (NI/CU)
Attachment Method Adhesive
Shelf Life Start Date of Shipment
Shelf Life 12 Months
Storage/Refrigeration Temperature 73°F (23°C)
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8529.90.9800
Win Source Part Number 1349492-4584PA51H01800
Ultra Librarian 3D Model Ultra Librarian 4584PA51H01800 CAD Model

Description

This Laird Technologies EMI fabric over foam component is a D-shaped, adhesive-mounted polyurethane foam and nickel-copper taffeta (NI/CU) material part that is 18.000 inches (457.20mm) long and 0.150 inches (3.80mm) wide.

  • Manufacturer: Laird Technologies
  • Shape: D-Shaped
  • Mounting Type: Adhesive
  • Material: Polyurethane Foam and Nickel-Copper Taffeta (NI/CU)
  • Length: 18.000 inches (457.20mm)
  • Width: 0.150 inches (3.80mm)
  • Height: 0.039 inches (1.00mm)
  • Series: 51H
  • ECCN: EAR99
  • Shelf Life: 12 Months
  • HTSUS Code: 8529.90.9800

You May Also Be Interested in

TE Connectivity
Products for Mobile Equipment | SHIELD FINGER 3025-Z1-T
Lowest to $1.8472
Laird Technologies EMI
RFI FINGERSTOCK BECU NICKEL ADH
Need more? Email Us
Laird Technologies EMI
RFI FINGERSTOCK BECU NICKEL CLIP
Need more? Email Us
Laird Technologies EMI
SHLD,PCS,BECU,SNB
Need more? Email Us
Laird Technologies EMI
RFI FINGERSTOCK BECU CLIP
Need more? Email Us
Laird Technologies EMI
GK SNCU NRS PU V0 REC
Need more? Email Us
Laird Technologies EMI
RFI FINGERSTOCK BECU NICKEL ADH
Need more? Email Us
Laird Technologies EMI
RFI FINGERSTOCK BECU NICKEL ADH
Need more? Email Us
TE Connectivity
SHIELD FINGER 3014 ANTI OVER STR
Lowest to $0.1392

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess