EN
  • EN
  • DE

TRA8063N

Part No TRA8063N
Manufacturer Laird Technologies IAS
Catalog RF Antennas
Description OMNI PH NMO 806-866MHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Laird Technologies IAS
Packaging Bulk
Status Active
Frequency Group UHF (300 MHz to 1 GHz)
Frequency (Center/Band) 836MHz
Frequency Range 806MHz to 866MHz
Antenna Type Dome
Number of Bands 1
VSWR 2
Gain 3dBi
Maximum Power Dissipation 150W
Termination Connector, NMO
Mounting Base Mount
Height (Max) 2.700" (68.58mm)
Applications GSM
Win Source Part Number 1011443-TRA8063N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRA8063N CAD Model

Description

The Laird Technologies IAS 1011443-TRA8063N is a dome antenna designed for GSM applications.

  • Frequency Range: 806MHz to 866MHz
  • Frequency Group: UHF (300 MHz to 1 GHz)
  • Gain: 3dBi
  • VSWR: 2
  • Connector: NMO
  • Mounting: Base Mounted
  • Maximum Power Dissipation: 150W
  • Height: 2.700" (68.58mm)
  • Application: RF/IF and RFID

You May Also Be Interested in

TE Connectivity
RF ANT 2.4GHZ WHIP STR CAB PAN
Need more? Email Us
Abracon LLC
RF ANT 2.45GHZ/5.5GHZ WHIP TILT
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP STR SCREW-MNT
Need more? Email Us
Abracon LLC
RF ANT 2.8GHZ CHIP SOLDER SMD
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ WHIP STR RP-SMA ML
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ FLAT PATCH IPEX
Need more? Email Us
Taoglas Limited
RF ANT 1.575GHZ MOD SMA MALE ADH
Need more? Email Us
Walsin Technology Corporation
RF ANT 2.4GHZ/5.2GHZ PCB TRACE
Need more? Email Us
Anaren
RF ANT 866MHZ WHIP STR U.FL CONN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess