EN
  • EN
  • DE

YS8063

Part No YS8063
Manufacturer Laird Technologies IAS
Catalog RF Antennas
Description ANTENNA 806-896MHZ 8DBI N FML / BASE STATION ANTENNAS OMNIDIRECTIONAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Laird Technologies IAS
Packaging Bulk
Frequency Group UHF (300 MHz ~ 1 GHz)
Frequency (Center/Band) 851MHz
Frequency Range 809MHz ~ 896MHz
Antenna Type Yagi, 3-Element
Number of Bands 1
VSWR 2
Return Loss -10dB
Gain 6dBd
Power - Max 300W
Termination Connector, N Female
Mounting Bracket Mount
Height (Maximum) 16.732" (425.00mm)
Win Source Part Number 800216-YS8063
Popularity Medium
Supply and Demand Status Limited
Family Name YS8063
Introduction Date February 24, 2008
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian YS8063 CAD Model

Description

The YS8063 is a 3-element Yagi antenna from Laird Technologies IAS that operates in the 806-896 MHz frequency band. It has a gain of 8 dBi and a VSWR of less than 1.5:1. The YS8063 is designed for use in a variety of applications, including:

  • Cellular base stations
  • Mobile communication systems
  • Public safety networks
  • Industrial control systems
  • Wireless LANs

The YS8063 is a rugged and durable antenna that is designed to withstand the elements. It is housed in a UV-resistant ABS plastic enclosure and has a stainless steel mounting bracket. The antenna is also waterproof and dustproof, making it ideal for use in outdoor environments.

The YS8063 is a directional antenna, which means that it radiates and receives signals in a specific direction. This makes it ideal for applications where long-range communication is required. The antenna also has a high gain, which means that it can amplify weak signals.

The YS8063 is easy to install and use. It comes with a mounting bracket that can be attached to a variety of surfaces. The antenna also has a N-female connector, which is compatible with a wide range of cables and connectors.

Here are some of the key features and benefits of the YS8063:

  • High gain (8 dBi) for long-range communication
  • Excellent VSWR (less than 1.5:1) for minimal signal loss
  • Wide operating bandwidth (806-896 MHz) for compatibility with a variety of applications
  • Rugged and durable construction for outdoor use
  • Waterproof and dustproof for protection from the elements
  • Easy to install and use

If you are looking for a high-performance Yagi antenna for use in a variety of applications, the YS8063 from Laird Technologies IAS is a great option to consider.

Here are some specific examples of how the YS8063 can be used:

  • A cellular base station can use the YS8063 to improve the signal strength and range of its cellular network.
  • A mobile communication system can use the YS8063 to provide better communication coverage for its users.
  • A public safety network can use the YS8063 to improve the reliability and performance of its communication system.
  • An industrial control system can use the YS8063 to provide wireless communication between its various components.
  • A wireless LAN can use the YS8063 to extend the range of its network and improve the signal strength for its users.

Overall, the YS8063 is a versatile and high-performance Yagi antenna that can be used in a variety of applications.

You May Also Be Interested in

Taoglas Limited
RF ANT 2.4GHZ WHIP TILT SMA MALE
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP STR RP-SMA ML
Need more? Email Us
Abracon LLC
RF ANT 1.575GHZ CER PATCH PIN
Lowest to $2.5210
TE Connectivity
RF ANT 916MHZ WHIP/TILT CONN MT
Need more? Email Us
Taoglas Limited
RF ANT 915MHZ PCB TRACE IPEX MHF
Need more? Email Us
Taoglas Limited
RF ANT 3.4GHZ FLAT PATCH SMA MAL
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ FLAT PATCH IPEX
Need more? Email Us
Abracon LLC
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
Abracon LLC
RF ANT 2.45GHZ/5.5GHZ WHIP TILT
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess