EN
  • EN
  • DE

4387AB51K00126

Part No 4387AB51K00126
Manufacturer Laird Technologies, Inc.
Catalog RFI and EMI - Contacts, Fingerstock and Gaskets
Description RFI FOF GASKET PU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Fabric Over Foam
Shape Bell
Width 0.673" (17.10mm)
Length 1.260" (32.00mm)
Height 0.079" (2.00mm)
Material Polyurethane Foam, Nickel-Copper Polyester (NI/CU)
Operating Temperature -;5;9;7;10;8;3;4;2;1;2276;609;952;5378;1003;903;1798;150;23;2347;1944;3985;553;17;4535;5417;732;818;0;354;49009;75997;75998;104950;104951;106662;104953;4654;28693;72917;127014;15301;65532;66393;66394;104409;66395;72929;72933;28729;14844;127107;72875;117124;30491;109511;56320;72935;72931;72927;72928;72923;3863;72910;56777;72934;72912;107404;109512;56317;114870;72925;72962;72924;102474;72961;95124;72909;72945;72944;72988;72948;72919;72920;56316;68330;104411;68344;44308;68338;104402;114871;104408;72939;72941;104439;72942;56326;72896;72900;72898;72950;72987;72984;72979;72983;72907;72897;24164;72936;72951;72954;72902;72973;30230;100039;100020;100040;72918;72915;72946;56319;72971;72916;99779;72952;102477;122364;72964;72926;117570;30228;102473;102478;72966;72937;72913;72922;30229;72930;72914;104820;72982;119755;119753;101016;119756;102482;72975;72921;114872;57854;30231;72943;100041;72959;72958;72969;72970;72960;72978;72957;72963;72938;72894;72967;72949;72956;72911;72899;83731;83732;54753;94799;36170;75289;54756;62;61;3;2;243;839;804;265;241;250;1;17;6;0;2;1;1;307134;575935;346009;347054;347228;350283;350285;402007;402014;402015;402065;1;313968;319373;329015;341166;340264;340266;356287;362108;362721;376978;382719;390522;393101;393544;397568;401959;406666;408167;409068;410290;415925;4859;5215;5376;5576;5744;5812;6031;6126;6157;6202;6204;6219;6446;6516;6547;6582;6590;6664;6670;6744;6754;6819;7022;7037;7091;7152;7180;7241;7385;7582;7665;7682;7761;7859;7948;7977;8041;8144;8148;8192;8318;8399;8445;8451;8489;8503;8701;8851;8876;8914;8933;9099;9100;9146;9149;9210;9258;9264;9328;9398;9420;9489;9726;9812;9857;9873;10080;10091;10208;10289;10303;10308;681426;10579;10653;10747;10753;10888;11164;11270;11360;11374;11377;11543;11627;11628;11709;11740;11770;11906;11909;488790;12022;12051;12091;12138;12140;12441;12479;12524;12557;12777;12893;12939;13003;13130;13177;13224;13319;13390;13446;13588;13682;13693;13724;13741;14243;14251;14296;14372;14541;14635;14660;14675;14897;14902;15002;15036;15096;15230;15342;15346;15606;15765;15788;16030;16069;16198;16211;16295;16315;16569;16645;16665;16745;16915;16979;16982;17026;17033;17255;17257;17364;17421;17637;17714;17717;17810;17824;17833;18157;18160;18215;18434;18494;18557;18678;18727;18741;18926;19020;19110;19152;19293;19296;465084;19362;808770;19387;19625;19917;19920;20027;20030;20147;20175;20183;20185;20353;20390;20571;20643;20722;20921;21038;21080;21142;21206;21349;21425;21438;21452;21636;21639;22035;22115;22494;22496;22562;22571;22675;22702;22704;22813;22849;22992;23044;23328;23329;23333;23395;23421;23468;23617;23670;23845;24054;24261;24264;24537;24540;24642;24753;24777;25530;25952;25986;26001;26011;26267;26268;26476;26518;26660;26853;26875;27052;27105;27449;27479;27527;27816;27831;27892;27964;28135;28168;28336;28864;28868;28929;28983;29002;29048;29287;29331;29348;29425;29447;29561;30008;30174;30188;30415;30417;30596;30663;30689;30712;30889;31063;31645;31751;31769;31771;31944;32162;32442;32527;32833;32855;32948;32958;33206;33401;33430;33544;33548;33645;33647;33922;34020;34405;34482;34937;34945;34946;35277;35690;35710;35973;36345;36870;36955;36967;37275;37322;37593;37644;38003;38230;38279;38437;40796;41417;41657;41693;42429;42670;42727;637607;43019;43030;43066;43355;43648;43890;44104;44307;44320;44590;44979;45181;45196;45373;46346;46859;47151;47306;48101;49543;49958;472215;50330;50452;50462;50504;51743;52595;53536;54595;54598;55007;56128;56144;56268;56388;58399;58453;58597;58977;59737;60268;60488;60604;60817;62292;122694;125659;126100;170198;172262;172878;174837;816459;204225;207762;229824;234604;250493;272034;282128;284928;295895;296494;298079;64696;76505;81052;81119;82919;152330;152417;1;6219;6754;7977;8489;470874;9099;9149;9215;9264;9365;
Ultra Librarian 3D Model Ultra Librarian 4387AB51K00126 CAD Model

Description

NULL

You May Also Be Interested in

Harwin Inc.
RFI SHIELD FINGER TIN SMD / MULTI-DIRECTIONAL SHIELD FINGER IN TAPE AND REEL
Lowest to $0.9501
ITT Cannon, LLC
CANNON UNIVERSAL CONTACT SERIES | UNIVERSAL CONTACT 3.5MM SMD
Lowest to $0.5571
Laird Technologies EMI
RFI FINGERSTOCK BECU CLIP
Need more? Email Us
Laird Technologies EMI
GK NICU PTAF TPE NR REC
Need more? Email Us
Laird Technologies EMI
RFI FINGERSTOCK BECU CLIP
Need more? Email Us
TE Connectivity
SHIELD FINGER
Lowest to $0.3128
Harwin Inc.
RFI SHIELD FINGER AU 2.7MM SMD
Lowest to $0.2952
TE Connectivity
Products for Mobile Equipment | SHIELD FINGER 3025-Z1-T
Lowest to $1.8472
Harwin Inc.
RFI SHIELD CLIP TIN SMD
Lowest to $0.2635

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess