EN
  • EN
  • DE

78001019

Part No 78001019
Manufacturer Laird Technologies, Inc.
Catalog RFI and EMI - Contacts, Fingerstock and Gaskets
Description RFI FINGERSTOCK BECU NICKEL SLOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Fingerstock
Width 0.320" (8.13mm)
Length 16.000" (406.40mm)
Height 0.110" (2.79mm)
Material Beryllium Copper
Plating Nickel
Plating - Thickness 299.21µin (7.60µm)
Attachment Method Slot
Operating Temperature 121°C;5;9;7;10;8;3;4;2;1;2276;609;952;5378;1003;903;1798;150;23;2347;1944;3985;553;17;4535;5417;732;818;0;354;49009;75997;75998;104950;104951;106662;104953;4654;28693;72917;127014;15301;65532;66393;66394;104409;66395;72929;72933;28729;14844;127107;72875;117124;30491;109511;56320;72935;72931;72927;72928;72923;3863;72910;56777;72934;72912;107404;109512;56317;114870;72925;72962;72924;102474;72961;95124;72909;72945;72944;72988;72948;72919;72920;56316;68330;104411;68344;44308;68338;104402;114871;104408;72939;72941;104439;72942;56326;72896;72900;72898;72950;72987;72984;72979;72983;72907;72897;24164;72936;72951;72954;72902;72973;30230;100039;100020;100040;72918;72915;72946;56319;72971;72916;99779;72952;102477;122364;72964;72926;117570;30228;102473;102478;72966;72937;72913;72922;30229;72930;72914;104820;72982;119755;119753;101016;119756;102482;72975;72921;114872;57854;30231;72943;100041;72959;72958;72969;72970;72960;72978;72957;72963;72938;72894;72967;72949;72956;72911;72899;83731;83732;54753;94799;36170;75289;54756;62;61;3;2;243;839;804;265;241;250;1;17;6;0;2;1;1;307134;575935;346009;347054;347228;350283;350285;402007;402014;402015;402065;1;313968;319373;329015;341166;340264;340266;356287;362108;362721;376978;382719;390522;393101;393544;397568;401959;406666;408167;409068;410290;415925;4859;5215;5376;5576;5744;5812;6031;6126;6157;6202;6204;6219;6446;6516;6547;6582;6590;6664;6670;6744;6754;6819;7022;7037;7091;7152;7180;7241;7385;7582;7665;7682;7761;7859;7948;7977;8041;8144;8148;8192;8318;8399;8445;8451;8489;8503;8701;8851;8876;8914;8933;9099;9100;9146;9149;9210;9258;9264;9328;9398;9420;9489;9726;9812;9857;9873;10080;10091;10208;10289;10303;10308;681426;10579;10653;10747;10753;10888;11164;11270;11360;11374;11377;11543;11627;11628;11709;11740;11770;11906;11909;488790;12022;12051;12091;12138;12140;12441;12479;12524;12557;12777;12893;12939;13003;13130;13177;13224;13319;13390;13446;13588;13682;13693;13724;13741;14243;14251;14296;14372;14541;14635;14660;14675;14897;14902;15002;15036;15096;15230;15342;15346;15606;15765;15788;16030;16069;16198;16211;16295;16315;16569;16645;16665;16745;16915;16979;16982;17026;17033;17255;17257;17364;17421;17637;17714;17717;17810;17824;17833;18157;18160;18215;18434;18494;18557;18678;18727;18741;18926;19020;19110;19152;19293;19296;465084;19362;808770;19387;19625;19917;19920;20027;20030;20147;20175;20183;20185;20353;20390;20571;20643;20722;20921;21038;21080;21142;21206;21349;21425;21438;21452;21636;21639;22035;22115;22494;22496;22562;22571;22675;22702;22704;22813;22849;22992;23044;23328;23329;23333;23395;23421;23468;23617;23670;23845;24054;24261;24264;24537;24540;24642;24753;24777;25530;25952;25986;26001;26011;26267;26268;26476;26518;26660;26853;26875;27052;27105;27449;27479;27527;27816;27831;27892;27964;28135;28168;28336;28864;28868;28929;28983;29002;29048;29287;29331;29348;29425;29447;29561;30008;30174;30188;30415;30417;30596;30663;30689;30712;30889;31063;31645;31751;31769;31771;31944;32162;32442;32527;32833;32855;32948;32958;33206;33401;33430;33544;33548;33645;33647;33922;34020;34405;34482;34937;34945;34946;35277;35690;35710;35973;36345;36870;36955;36967;37275;37322;37593;37644;38003;38230;38279;38437;40796;41417;41657;41693;42429;42670;42727;637607;43019;43030;43066;43355;43648;43890;44104;44307;44320;44590;44979;45181;45196;45373;46346;46859;47151;47306;48101;49543;49958;472215;50330;50452;50462;50504;51743;52595;53536;54595;54598;55007;56128;56144;56268;56388;58399;58453;58597;58977;59737;60268;60488;60604;60817;62292;122694;125659;126100;170198;172262;172878;174837;816459;204225;207762;229824;234604;250493;272034;282128;284928;295895;296494;298079;64696;76505;81052;81119;82919;152330;152417;1;6219;6754;7977;8489;470874;9099;9149;9215;9264;9365;9420;9812;98
Ultra Librarian 3D Model Ultra Librarian 78001019 CAD Model

Description

NULL

You May Also Be Interested in

Laird Technologies, Inc.
RFI FOF GASKET PU
Need more? Email Us
Laird Technologies, Inc.
GK,NICU,PTAFG,NF,V0,REC .015X.20
Need more? Email Us
Laird Technologies, Inc.
RFI FOF GASKET PU ADH
Need more? Email Us
Laird Technologies, Inc.
RFI FINGERSTOCK BECU GOLD SOLDER
Need more? Email Us
Laird Technologies, Inc.
RFI FINGERSTOCK BECU TIN SLOT
Need more? Email Us
Laird Technologies, Inc.
RFI FINGERSTOCK BECU NICKEL CLIP
Need more? Email Us
Laird Technologies, Inc.
RFI FOF GASKET PU ADH
Need more? Email Us
Laird Technologies, Inc.
RFI FOF GASKET PU ADH
Need more? Email Us
Laird Technologies, Inc.
RFI FOF GASKET PU ADH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess