EN
  • EN
  • DE

MC145406P

Part No MC145406P
Manufacturer Lansdale
Description Driver/Receiver EIA 232-E and CCITT V.28 (Formerly RS-232-D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Lansdale
Win Source Part Number 1217885-MC145406P
Manufacturer Homepage www.lansdale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC145406P CAD Model

Description

The MC145406P is a monolithic silicon gated CMOS Universal Asynchronous Receiver/Transmitter (UART) manufactured by Lansdale. It is designed to interface asynchronous serial data communication to parallel data. It provides all the necessary functions to handle asynchronous serial data transmission and reception.

Applications

  • Serial Data Communication
  • Computer Peripherals
  • Modems
  • Data Acquisition Systems

Features

  • Full Duplex Operation
  • Programmable Word Length (5, 6, 7, or 8 bits)
  • Programmable Stop Bit Length (1, 1.5, or 2 bits)
  • Programmable Parity (Even, Odd, or No Parity)
  • Parity Generation and Checking
  • False Start Bit Detection
  • Data Overrun Error Detection
  • Framing Error Detection
  • Break Character Generation and Detection
  • TTL Compatible Inputs and Outputs

Benefits

  • Versatile Serial Communication: Supports a wide range of serial communication standards and protocols.
  • Flexible Configuration: Programmable word length, stop bits, and parity allow for customization to specific application requirements.
  • Error Detection Capabilities: Built-in error detection mechanisms ensure data integrity and reliable communication.
  • Easy Integration: TTL compatible inputs and outputs simplify interfacing with other digital circuits.
  • Simplified System Design: Integrated UART functionality reduces the need for external components and simplifies system design.

Additional Details

The MC145406P is typically packaged in a DIP (Dual In-Line Package). It requires a single 5V power supply. Key specifications include the operating temperature range, input voltage levels, and output drive capability. The baud rate is determined by an external clock signal. Consult the Lansdale datasheet for detailed timing diagrams, electrical characteristics, and application notes. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The datasheet contains crucial information regarding the device's pinout and functional operation.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess