EN
  • EN
  • DE

NCV2200SN1T1G

Part No NCV2200SN1T1G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR COMPL SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Complementary, Rail-to-Rail
Supply Voltage - Operating 0.85 V to 6 V
Voltage - Input Offset (Max) 5mV @ 6V
Current - Input Bias (Max) 1pA
Current - Quiescent (Max) 10μA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 1.3ms
Hysteresis 20mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1082494-NCV2200SN1T1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCV2200SN1T1G CAD Model

Description

ON Semiconductor NCV2200SN1T1G Voltage Detector

The ON Semiconductor NCV2200SN1T1G is a precision voltage detector designed for the stringent requirements of automotive and industrial applications. This high-quality component ensures systems operate reliably by monitoring supply voltages and signaling when they fall below a predetermined threshold. The NCV2200SN1T1G is an essential device for power management and protection in a wide range of electronic circuits.

Featuring a low threshold voltage of 2.0V, the NCV2200SN1T1G is optimized for scenarios where accurate voltage detection is critical. It has a tight threshold accuracy which allows for precise monitoring without the risk of false triggering. With an operating temperature range of -40°C to +125°C, this voltage detector is built to withstand harsh conditions, making it suitable for automotive environments that require robust performance.

The NCV2200SN1T1G comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications. Its small footprint does not compromise its functionality or reliability, ensuring it can be integrated into various electronic systems without significant design alterations.

Key features of the NCV2200SN1T1G include:

  • Low Input Voltage Threshold: Precise detection at 2.0V.
  • High Accuracy: Ensures reliable operation with minimal deviation.
  • Wide Operating Temperature Range: Suitable for extreme conditions from -40°C to +125°C.
  • Low Power Consumption: Ideal for battery-operated devices where power efficiency is crucial.
  • Fast Response Time: Quick detection of under-voltage conditions to prevent system damage.
  • Automotive Qualified: Meets the rigorous standards for automotive applications.

The device also comes with a built-in delay circuit that prevents false triggering due to transient voltages, which is especially useful in automotive power systems where voltage fluctuations are common. Additionally, the NCV2200SN1T1G is designed to interface seamlessly with microcontrollers and other digital systems, providing a reliable reset signal whenever a voltage drop is detected.

In summary, the ON Semiconductor NCV2200SN1T1G is a high-performance voltage detector that offers precise monitoring, robust operation, and low power consumption, making it an ideal choice for safeguarding automotive and industrial electronic systems.

You May Also Be Interested in

Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6687 $50.1525
185+ $0.5487 $101.5095
285+ $0.5316 $151.5060
390+ $0.5144 $200.6160
505+ $0.4973 $251.1365
675+ $0.4458 $300.9150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess