EN
  • EN
  • DE

SC28L198A1BE,551

Part No SC28L198A1BE,551
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART OCTAL 100LQFP  /  UART IC 8 Channel 16 Byte 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Features Internal Oscillator, Timer/Counter
Number of Channels 8
FIFO's 16 Byte
Voltage - Supply 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SC28
Other Names 935262731551,SC28L198A1BE-S,SC28L198A1BE-S
Standard Package 90
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260677-SC28L198A1BE,551
Ultra Librarian 3D Model Ultra Librarian SC28L198A1BE,551 CAD Model

Description

The SC28L198A1BE,551 is a highly-integrated octal Universal Asynchronous Receiver/Transmitter (UART) from NXP Semiconductors designed to address the communication needs of embedded systems. This robust component is ideal for applications requiring multiple serial interfaces, such as industrial control, point-of-sale systems, and complex multi-port communication systems.

Key Features

  • Multiple Channels: Equipped with eight independent UART channels, this device allows for simultaneous communication over eight serial ports, increasing data throughput and system efficiency.
  • High Data Rates: Each UART channel supports baud rates up to 1.5 Mbps, facilitating high-speed data transmission for time-sensitive applications.
  • Deep FIFOs: With 64-byte FIFOs per channel, the SC28L198A1BE,551 can handle high data loads, reducing CPU overhead and improving system performance.
  • Flexible Character Length: Programmable character lengths from 5 to 8 bits allow customization to various communication protocols and data formats.
  • Modem Control: Full modem control capability on two channels enables direct interface with modem hardware, simplifying design and implementation.
  • Low Power Consumption: Designed with power efficiency in mind, this device is suitable for power-sensitive applications.
  • Enhanced Connectivity: The inclusion of a multiprotocol serial data receiver on each channel ensures compatibility with a wide range of serial communication standards.

Applications

The SC28L198A1BE,551 is versatile and can be used in a variety of applications. Its octal UART design is particularly well-suited for complex systems requiring multiple serial connections, such as:

  • Telecommunications equipment
  • Networking equipment
  • Industrial automation and control systems
  • Medical equipment
  • Security systems

With its combination of high-speed operation, multiple channels, and low power consumption, the SC28L198A1BE,551 from NXP is an excellent choice for designers looking to add reliable and efficient serial communication capabilities to their projects.

You May Also Be Interested in

NXP / Nexperia
UART Interface IC 8CH. UART ENHANCED
Lowest to $58.6467
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC
Lowest to $17.6721
MaxLinear Inc
IC DUART 2.25 - 3.63V 48TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $543.2836 $543.2836
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess