EN
  • EN
  • DE

XP1002000-05R

Part No XP1002000-05R
Manufacturer Lantronix, Inc.
Catalog Embedded - Microcontrolleror Microprocessor Modules
Description IC MOD DSTNI-EX 25MHZ 256KB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308760-XP1002000-05R
Category Integrated Circuits (ICs) >Embedded >Microcontroller, Microprocessor, FPGA Modules
Manufacturer Lantronix, Inc.
Packaging Tray
Part Status Active
Module/Board Type MPU Core
Core Processor DSTni-EX
Connector Type RJ45
Speed 25MHz
Flash Size 512KB
RAM Size 256KB
Ultra Librarian 3D Model Ultra Librarian XP1002000-05R CAD Model

Description

XPort® Embedded Module DSTni-EX XPort AR 25MHz 256KB 512KB

You May Also Be Interested in

Digi International
IC MODULE ARM7TDMI 55MHZ 8MB
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 96KB FLASH 64LQFP
Lowest to $294.2443
Digi International
MODULE RABBITCORE RCM3100
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P1 667MHZ 561TEPBGA
Lowest to $106.7165
Lantronix, Inc.
IC MOD DSTNI-EX 25MHZ 256KB
Need more? Email Us
Digi International
IC MOD RABBIT 6000 162.5MHZ
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess