EN
  • EN
  • DE

CY96F623ABPMC1-GS-UJE2

Part No CY96F623ABPMC1-GS-UJE2
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrolleror Microprocessor Modules
Description IC MCU 16BIT 96KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000024-CY96F623ABPMC1-GS-UJE2
Win Source Part Number Cross
Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Packaging Tray
Operating Temperature Range -40°C ~ 125°C (TA)
Speed 32MHz
Core Size 16-Bit
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
RAM Size 10K x 8
Ultra Librarian 3D Model Ultra Librarian CY96F623ABPMC1-GS-UJE2 CAD Model

Description

This Integrated Circuit (IC) from Infineon Technologies is a 16-Bit Microcontroller with a Program Memory Size of 96KB (96K x 8) and a Program Memory Type of FLASH.

  • RAM Size: 10K x 8
  • Speed: 32MHz
  • Package: Tray
  • Operating Temperature: -40°C ~ 125°C (TA)

You May Also Be Interested in

Digi International
MODULE RABBITCORE RCM3100
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 96KB FLASH 64LQFP
Lowest to $294.2443
Lantronix, Inc.
IC MOD DSTNI-EX 25MHZ 256KB
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P1 667MHZ 561TEPBGA
Lowest to $106.7165
Digi International
IC MODULE ARM7TDMI 55MHZ 8MB
Need more? Email Us
Digi International
IC MOD RABBIT 6000 162.5MHZ
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $294.2443 $294.2443
2+ $263.8055 $527.6110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess