EN
  • EN
  • DE

20-101-1319

Part No 20-101-1319
Manufacturer Digi International
Catalog Embedded - Microcontrolleror Microprocessor Modules
Description IC MOD RABBIT 6000 162.5MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000383-20-101-1319
Win Source Part Number Cross
Manufacturer Digi
Category Integrated Circuits (ICs) Embedded Microcontrollers, Microprocessor, FPGA Modules
Series MiniCore RCM6700
Package Box
Core Processor Rabbit 6000
Speed 162.5MHz
Connector Type Edge Connector - 52
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian 20-101-1319 CAD Model

Description

The MiniCore RCM6700 is an embedded microcontroller, microprocessor, and FPGA module manufactured by Digi, featuring a Rabbit 6000 core processor with a speed of 162.5MHz.

  • Core Processor: Rabbit 6000
  • Processor Speed: 162.5MHz
  • Edge Connector: 52 pins
  • Package: Box
  • Operating Temperature: -40°C to 85°C
  • Alternative Part: Cross

You May Also Be Interested in

Infineon Technologies
IC MCU 16BIT 96KB FLASH 64LQFP
Lowest to $294.2443
Digi International
MODULE RABBITCORE RCM3100
Need more? Email Us
Digi International
IC MOD RABBIT 6000 162.5MHZ
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P1 667MHZ 561TEPBGA
Lowest to $106.7165
Lantronix, Inc.
IC MOD DSTNI-EX 25MHZ 256KB
Need more? Email Us
Digi International
IC MODULE ARM7TDMI 55MHZ 8MB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess