EN
  • EN
  • DE

GAL16LV8D-15LJ

Part No GAL16LV8D-15LJ
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Description GAL16LV8D-15LJ Lattice
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022504-GAL16LV8D-15LJ
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GAL16LV8D-15LJ CAD Model

Description

The GAL16LV8D-15LJ is a Generic Array Logic (GAL) device manufactured by Lattice Semiconductor Corporation. It's a programmable logic device (PLD) that allows designers to implement custom logic functions. GAL devices are electrically erasable and reprogrammable, offering flexibility and faster prototyping compared to traditional hard-wired logic.

Applications

  • Address Decoders: Used in memory systems to decode address lines and select specific memory locations.
  • State Machines: Implementing sequential logic circuits that transition between different states based on input conditions.
  • Peripheral Controllers: Interfacing with various peripherals like keyboards, displays, and communication interfaces.
  • Glue Logic: Connecting and interfacing different integrated circuits in a system.
  • Custom Logic Functions: Implementing any combinational or sequential logic function within the device's capabilities.

Features

  • Reprogrammable: Electrically erasable and reprogrammable, allowing for design changes and updates.
  • Low Voltage Operation: Operates at a low voltage, typically 3.3V or 5V, reducing power consumption.
  • High Speed: Offers fast propagation delays for high-performance applications.
  • Input/Output Pins: Provides a number of configurable input and output pins.
  • Output Enable Control: Allows for tri-stating outputs for bus interfacing.
  • Security Cell: Protects the programmed logic from unauthorized access.

Benefits

  • Design Flexibility: Allows for easy implementation and modification of custom logic functions.
  • Reduced Component Count: Replaces multiple discrete logic gates with a single device.
  • Faster Prototyping: Enables rapid prototyping and testing of digital circuits.
  • Simplified Board Layout: Reduces the complexity of PCB design.
  • Lower Power Consumption: Low voltage operation minimizes power consumption.

Additional Details

The GAL16LV8D-15LJ features a programmable AND array and a fixed OR array. The -15 in the part number indicates a propagation delay of 15ns. It is typically programmed using a JEDEC file generated by a PLD programming tool. Datasheets provide detailed information about pin configurations, electrical characteristics, and programming procedures.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess