EN
  • EN
  • DE

GAL16V8B10LR883C

Part No GAL16V8B10LR883C
Manufacturer Lattice Semiconductor Corporation
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1194272-GAL16V8B10LR883C
Categories Custom Parts
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GAL16V8B10LR883C CAD Model

Description

The GAL16V8B10LR883C is a high-performance, low-power Erasable Programmable Logic Device (EPLD) manufactured by Lattice Semiconductor Corporation. This device is part of the Generic Array Logic (GAL) family and offers a versatile solution for a wide range of digital logic applications. It is known for its reprogrammability and ability to implement custom logic functions, making it suitable for prototyping, small production runs, and applications where flexibility is crucial.

Applications:

  • Address Decoding: Used in memory systems to decode address lines and select specific memory locations.
  • State Machines: Implements sequential logic circuits for controlling complex operations and processes.
  • Peripheral Control: Manages the interface between a microcontroller or processor and peripheral devices.
  • Data Encryption: Can be configured to perform basic data encryption or decryption algorithms.
  • Timing Control: Generates precise timing signals for various digital systems.

Features:

  • Reprogrammable: The GAL16V8B10LR883C can be reprogrammed, allowing for design changes and iterations without replacing the device.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • High Performance: Offers fast propagation delays, enabling high-speed operation in demanding applications.
  • Flexible Output Macrocells: Each output can be configured as either combinatorial or registered, providing flexibility in logic design.
  • Input/Output Pins: Features multiple input and output pins for interfacing with external devices.
  • 8 Output Logic Macrocells: Consists of eight configurable output logic macrocells which can be configured to provide different logic functions.

Benefits:

  • Design Flexibility: The reprogrammability and configurable output macrocells provide flexibility in implementing custom logic functions.
  • Reduced Component Count: By integrating multiple logic functions into a single device, the GAL16V8B10LR883C reduces the overall component count and board space.
  • Faster Time-to-Market: The ability to quickly prototype and iterate on designs using a reprogrammable device accelerates the development process.
  • Lower Power Consumption: Low power consumption helps to extend battery life in portable devices and reduce overall system power requirements.
  • Improved System Performance: High-speed operation enhances the performance of digital systems.

Additional Details:

The GAL16V8B10LR883C typically operates at a voltage of 5V. It is available in various package options, including DIP, PLCC, and SOIC. The '883C' designation indicates compliance with military-grade specifications, ensuring reliable operation in harsh environments. It has a typical propagation delay of 10ns. This device is a CMOS device. Data retention is typically greater than 20 years.

You May Also Be Interested in

Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Fastrax
Lowest to $32.6415
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Mingtek
Lowest to $1.3456
Hitachi, Ltd
Contact for details
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Omron
French Electronic Distributor since 1988
Lowest to $9.5165

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess