EN
  • EN
  • DE

GAL16V8D-15LD

Part No GAL16V8D-15LD
Manufacturer Lattice Semiconductor Corporation
Description High Performance E2CMOS PLD Generic Array Logic™
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 1176775-GAL16V8D-15LD
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GAL16V8D-15LD CAD Model

Description

The GAL16V8D-15LD is a high-performance, low-power CMOS Programmable Logic Device (PLD) from Lattice Semiconductor Corporation. It is part of the Generic Array Logic (GAL) family, known for its reprogrammability and versatility in implementing various digital logic functions.

Applications:

  • Address decoding
  • Peripheral controllers
  • State machine implementation
  • Glue logic replacement
  • Programmable gate arrays

Features:

  • High-performance E2CMOS technology: Provides high speed and low power operation.
  • Electrically Erasable Cell (E2CMOS) technology: Allows for easy reprogramming and testing.
  • 15 ns maximum propagation delay: Enables high-speed operation in time-critical applications.
  • Eight output logic macrocells (OLMCs): Offer flexible output configurations.
  • Programmable output polarity: Allows each output to be individually configured as active high or active low.
  • Input pull-up resistors: Simplify circuit design by eliminating the need for external pull-up resistors.
  • Fully reprogrammable: Offers design flexibility and allows for easy modification and updates.
  • Low power consumption: Reduces overall system power requirements.

Benefits:

  • Increased design flexibility: The reprogrammable nature of the GAL16V8D-15LD allows designers to easily modify and update their designs without replacing the device.
  • Reduced system cost: The integration of multiple logic functions into a single device reduces the overall component count and board space requirements.
  • Improved system performance: The high-speed operation and flexible output configurations enable faster and more efficient system performance.
  • Simplified circuit design: Input pull-up resistors and programmable output polarity simplify circuit design and reduce the need for external components.
  • Reduced power consumption: The low-power CMOS technology reduces overall system power requirements, making it suitable for battery-powered applications.

Additional Details:

The GAL16V8D-15LD is typically programmed using a standard PLD programmer. It supports a variety of programming languages and development tools. The device operates over a wide voltage range. The device's architecture allows for implementing complex logic functions with minimal propagation delay. It is commonly used to replace multiple discrete logic gates, resulting in a more compact and reliable system.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $348.9070 $348.9070
2+ $312.8133 $625.6266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess