EN
  • EN
  • DE

TC4053BFS

Part No TC4053BFS
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098171-TC4053BFS
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC4053BFS CAD Model

Description

The TC4053BFS is a triple 2-channel analog multiplexer/demultiplexer manufactured by Toshiba Semiconductor and Storage. This device consists of three independent switches, each capable of selecting one of two analog input signals to be routed to a single output. It is commonly used in signal routing, analog switching, and data selection applications.

Applications

  • Analog signal routing: Used in audio and video switching applications.
  • Data acquisition systems: Employed in selecting different sensor inputs for measurement.
  • Test and measurement equipment: Integrated into signal generators and oscilloscopes.
  • Communication systems: Utilized in routing signals in telecommunications equipment.
  • Industrial control systems: Found in control systems for selecting different control signals.

Features

  • Triple 2-channel multiplexer/demultiplexer: Provides three independent switching channels.
  • CMOS technology: Offers low power consumption and high noise immunity.
  • Wide operating voltage range: Operates over a wide supply voltage range.
  • Low ON resistance: Minimizes signal attenuation during switching.
  • High OFF resistance: Prevents signal leakage when the switch is off.

Benefits

  • Versatile signal routing: Suitable for a wide range of analog signal routing applications.
  • Low power consumption: Reduces overall system power requirements.
  • High performance switching: Provides clean and reliable signal switching.
  • Easy interfacing: Simplified integration with various analog and digital systems.
  • Reliable operation: CMOS technology ensures stable and reliable performance.

Additional Details

The TC4053BFS typically operates on a supply voltage of 3V to 18V. It has specified timing characteristics for switching speed and signal attenuation. The device is commonly packaged in a SOIC (Small Outline Integrated Circuit) for surface mount assembly.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess