EN
  • EN
  • DE

TLP2704(D4-TP,E(T

Part No TLP2704(D4-TP,E(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler Open Collector-OUT DC-IN 1-CH 6-Pin SOIC Emboss T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961821-TLP2704(D4-TP,E(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP2704(D4-TP,E(T CAD Model

Description

The TLP2704(D4-TP,E(T is a Photocoupler manufactured by Toshiba Semiconductor and Storage. This device incorporates a Gallium Arsenide (GaAs) infrared light-emitting diode (LED) and a phototransistor in a DIP4 package. It is designed for electrical isolation between input and output circuits, making it ideal for applications requiring safety isolation or noise reduction.

Applications

  • Programmable Logic Controllers (PLCs): Provides isolation between the control circuitry and the output devices.
  • Inverters and Motor Controls: Used for isolating gate drive signals in inverter circuits and motor control systems.
  • Power Supplies: Offers galvanic isolation in power supplies to protect against voltage surges and ground loops.
  • Measurement Equipment: Implemented in measurement instruments for isolating sensitive analog circuitry from digital control.
  • General Purpose Isolation: Used in various applications requiring electrical isolation, such as communication interfaces and industrial automation.

Features

  • High Isolation Voltage: Offers a high isolation voltage rating, providing robust electrical isolation between the input and output.
  • DIP4 Package: Housed in a standard DIP4 (Dual In-Line Package) for easy mounting and soldering.
  • GaAs LED Input: Employs a Gallium Arsenide LED for efficient light emission.
  • Phototransistor Output: Uses a phototransistor as the output sensing element.
  • Compact Size: The DIP4 package provides a relatively compact footprint.

Benefits

  • Electrical Isolation: Provides reliable electrical isolation, protecting sensitive circuitry from high voltages or transient events.
  • Noise Reduction: Reduces noise and interference by isolating the input and output circuits.
  • Safety: Enhances safety by preventing ground loops and providing protection against electrical shock.
  • Simplified Circuit Design: Simplifies circuit design by integrating the isolation function into a single component.
  • Reliable Performance: Offers reliable and consistent performance over a wide range of operating conditions.

Additional Details

The TLP2704(D4-TP,E(T typically has an isolation voltage rating of several kilovolts. The current transfer ratio (CTR) is an important parameter, indicating the ratio of output current to input current. Detailed specifications, including CTR, isolation voltage, and switching speeds, can be found in the device datasheet. The "(D4-TP,E(T" suffix likely indicates specific manufacturing details, such as tape and reel packaging and environmental compliance.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess