EN
  • EN
  • DE

UPA2374T1P-SSA

Part No UPA2374T1P-SSA
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 389340-UPA2374T1P-SSA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA2374T1P-SSA CAD Model

Description

The UPA2374T1P-SSA is a P-channel power MOSFET manufactured by Renesas Electronics America. It's designed for various power management applications requiring efficient switching and low on-resistance. It's often found in DC-DC converters, load switches, and other power control circuits.

Applications:

  • DC-DC Converters: Used as a switching element in buck, boost, and buck-boost converters.
  • Load Switching: Efficiently turns on and off power to different loads.
  • Power Management Circuits: Integrated into power supplies and voltage regulators.
  • Battery Management Systems (BMS): Controls charging and discharging in battery-powered devices.
  • Motor Control: Suitable for low-power motor driving applications.

Features:

  • P-Channel MOSFET: Simplifies high-side switching implementations.
  • Low On-State Resistance (RDS(on)): Minimizes power loss during conduction.
  • Fast Switching Speed: Enables efficient operation at higher frequencies.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • High Efficiency: Low RDS(on) reduces power dissipation, leading to improved efficiency.
  • Compact Size: Surface mount package allows for smaller and lighter designs.
  • Simplified Design: P-channel configuration simplifies gate drive circuitry.
  • Reliable Performance: Robust design ensures stable and reliable operation.
  • Environmentally Friendly: RoHS compliance reduces environmental impact.

Additional Details:

The UPA2374T1P-SSA is specified by its drain-source voltage (VDS), gate-source voltage (VGS), and drain current (ID). The datasheet will contain the specific values. Thermal resistance junction-to-ambient (RθJA) is critical for thermal considerations. Gate charge influences switching speed and losses. Proper mounting techniques are important for optimal heat dissipation. Detailed soldering profiles and PCB layout recommendations can be found in the datasheet. It's essential to review the datasheet for complete specifications and application guidelines.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Via
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess