EN
  • EN
  • DE

M5M482257J-8

Part No M5M482257J-8
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975489-M5M482257J-8
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M482257J-8 CAD Model

Description

The M5M482257J-8 is a 256K x 8-bit static RAM (SRAM) manufactured by Mitsubishi. It is designed for use in a wide range of memory applications where fast access times and low power consumption are critical.

Applications

  • Microprocessor systems: Used as cache memory or main memory in systems utilizing microprocessors.
  • Digital signal processing (DSP): Employed in DSP applications requiring high-speed data storage.
  • Embedded systems: Integrated into embedded systems for data buffering and program storage.
  • Instrumentation: Used in test and measurement equipment for data acquisition and storage.
  • Industrial control systems: Integrated within industrial control systems for real-time data logging and processing.

Features

  • High-speed access time: Offers a fast access time of 8ns, enabling quick data retrieval.
  • Low power consumption: Operates at low power, minimizing energy usage and heat generation.
  • Single 5V power supply: Requires only a single 5V power supply for operation, simplifying system design.
  • TTL compatible inputs and outputs: Compatible with TTL logic levels, ensuring easy integration with other digital components.
  • Three-state outputs: Features three-state outputs for easy memory expansion.
  • 28-pin DIP package: Available in a standard 28-pin DIP (Dual In-line Package) for easy mounting and soldering.

Benefits

  • Improved system performance: Fast access time enhances overall system speed and responsiveness.
  • Reduced power consumption: Low power operation contributes to energy efficiency and reduced operating costs.
  • Simplified system design: Single power supply and TTL compatibility simplify circuit design and reduce component count.
  • Easy integration: Standard DIP package allows for easy integration into existing systems.
  • Reliable data storage: Provides reliable and non-volatile data storage for critical applications.

Technical Specifications

The M5M482257J-8 operates with a supply voltage of 5V ± 10%. The operating temperature range is typically from 0°C to +70°C. It features an access time of 8ns and a standby current of typically 20mA. The data retention voltage is 2V. The device is available in a 28-pin DIP package.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.3269
Lucent
Lowest to $70.6306
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nichia Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess