EN
  • EN
  • DE

GAL20RA10-12LJ

Part No GAL20RA10-12LJ
Manufacturer Lattice Semiconductor Corporation
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1177917-GAL20RA10-12LJ
Categories Custom Parts
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GAL20RA10-12LJ CAD Model

Description

The GAL20RA10-12LJ is a high-performance Programmable Logic Device (PLD) manufactured by Lattice Semiconductor Corporation. It is designed for implementing complex sequential and combinational logic functions. The GAL20RA10 features a registered architecture, making it well-suited for state machine designs and other sequential logic applications.

Applications

  • State machine controllers
  • Address decoders
  • Peripheral controllers
  • Industrial control systems
  • Data communication systems

Features

  • 20 input pins
  • 10 output pins, each with a configurable output enable
  • Registered outputs with D-type flip-flops
  • Programmable output polarity
  • Low-power CMOS technology
  • Typical propagation delay of 12 ns
  • Electrically erasable and reprogrammable

Benefits

  • High flexibility for implementing complex logic
  • Reprogrammability allows for easy design changes
  • Low power consumption reduces system power requirements
  • Fast propagation delay for high-speed operation
  • Reduced component count compared to discrete logic
  • Simplified circuit design and layout

Additional Details

The GAL20RA10-12LJ employs electrically erasable CMOS (E2CMOS) technology, enabling easy programming and reprogramming of the device. Each of the 10 outputs has a D-type flip-flop and a programmable output enable, providing flexibility in controlling data flow. The device can be programmed using standard JEDEC files and commercially available PLD programmers. The low power consumption of the GAL20RA10-12LJ makes it ideal for portable and battery-powered applications. A propagation delay of 12 ns ensures compatibility with high-speed systems. This device is a good choice for designers seeking a versatile and efficient solution for implementing complex logic functions. Always refer to the datasheet for complete electrical characteristics, timing diagrams, and programming instructions. Careful handling is essential to prevent damage from electrostatic discharge (ESD). The GAL20RA10-12LJ is commonly used to replace discrete logic gates, resulting in simpler and more compact circuit designs. Its re-programmability greatly simplifies the debugging and prototyping process. The output polarity is programmable which adds to its flexibility. This allows designers to tailor the output signal to the specific requirements of their application. Its long-term reliability and performance make it a popular choice for a wide range of industrial and commercial applications. Consider the loading characteristics of the outputs when designing the circuit to ensure proper operation. The device's input and output pins are typically protected against static discharge, but proper handling is still recommended.

You May Also Be Interested in

Hitachi, Ltd
Contact for details
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Renesas Electronics America
Lowest to $0.9794
Fastrax
Lowest to $32.6415
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess