EN
  • EN
  • DE

GAL20V8

Part No GAL20V8
Manufacturer Lattice Semiconductor Corporation
Description High Performance E2CMOS PLD Generic Array Logic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 1176798-GAL20V8
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GAL20V8 CAD Model

Description

The GAL20V8 is a high-performance Electrically Erasable Programmable Logic Device (EEPLD) from Lattice Semiconductor Corporation. It offers a flexible architecture that allows designers to implement a wide variety of logic functions, making it suitable for diverse applications.

Applications:

  • Address decoding in memory systems.
  • Peripheral controllers for microprocessors.
  • State machines for controlling sequential logic.
  • Glue logic for connecting different digital components.
  • Data multiplexing and demultiplexing.

Features:

  • Electrically Erasable and Reprogrammable: Allows for easy design modifications and updates.
  • 20-Pin DIP Package: Standard package for easy integration into existing systems.
  • Programmable Output Enable: Provides flexibility in controlling output signals.
  • Low Power Consumption: Minimizes power requirements for energy-efficient applications.
  • Fast Propagation Delay: Ensures quick response times for high-speed logic circuits.
  • Versatile Output Logic Macrocell (OLMC): Each output can be configured as either combinatorial or registered, and with various output polarity options.

Benefits:

  • Design Flexibility: The programmable nature of the GAL20V8 allows designers to implement custom logic functions tailored to specific requirements.
  • Reduced Component Count: By integrating multiple logic functions into a single device, the GAL20V8 can simplify circuit designs and reduce the number of discrete components required.
  • Improved System Performance: Fast propagation delays and programmable output enables contribute to faster and more efficient system operation.
  • Simplified Prototyping: The electrically erasable and reprogrammable feature enables rapid prototyping and design iterations without the need for physical component replacements.
  • Lower Power Consumption: Reduced power consumption leads to energy savings and extends battery life in portable applications.

Additional Details:

The GAL20V8 is typically programmed using a standard PLD programmer. It supports a variety of programming algorithms and is compatible with most common programming tools. The device operates over a wide voltage range, typically 4.5V to 5.5V. Detailed specifications, including propagation delays, power consumption, and pinout diagrams, are available in the Lattice Semiconductor datasheet for the GAL20V8 family.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess