EN
  • EN
  • DE

GAL20V8B-15LPI

Part No GAL20V8B-15LPI
Manufacturer Lattice Semiconductor Corporation
Catalog Miscellaneous
Description High Performance E2CMOS PLD Generic Array Logic™
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823926-GAL20V8B-15LPI
Ultra Librarian 3D Model Ultra Librarian GAL20V8B-15LPI CAD Model

Description

The GAL20V8B-15LPI is a high-performance, Electrically Erasable Programmable Logic Device (EEPLD) manufactured by Lattice Semiconductor. It offers a flexible and cost-effective solution for implementing custom logic functions, replacing discrete TTL and CMOS logic circuits.

Applications

  • Address Decoding: Used in memory systems for address decoding and chip selection.
  • State Machine Implementation: Implements complex state machines for control and sequencing applications.
  • Peripheral Control: Controls and interfaces with various peripheral devices, such as displays, keyboards, and sensors.
  • Data Encryption/Decryption: Implements simple encryption and decryption algorithms for data security.
  • Bus Interface Logic: Provides interface logic for connecting different buses in a system.

Features

  • Electrically Erasable Technology: Allows for easy reprogramming and modification of the logic configuration.
  • 20 Macrocells: Contains 20 configurable macrocells that can be individually configured as inputs, outputs, or bidirectional I/O pins.
  • Programmable Output Polarity: Each output can be individually programmed as active-high or active-low.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered applications.
  • Fast Propagation Delay: Offers a fast propagation delay of 15ns for high-speed operation.
  • Input Transition Detection: Input transition detection capability for asynchronous logic applications.

Benefits

  • Design Flexibility: Allows for easy implementation of custom logic functions.
  • Reduced Component Count: Replaces multiple discrete logic devices, reducing board space and cost.
  • Simplified Design Process: Simplifies the design process compared to designing with discrete logic gates.
  • Faster Time to Market: Reduces development time and allows for faster time to market.
  • Easy Reprogramming: Can be easily reprogrammed to change the logic configuration as needed.

Additional Details

The GAL20V8B-15LPI is programmed using a standard PLD programmer and supports industry-standard programming languages such as ABEL, CUPL, and VHDL. The "15" in the part number indicates a propagation delay of 15 nanoseconds. The "LPI" suffix typically denotes a low-power version in a Plastic Leaded Chip Carrier (PLCC) package, making it suitable for surface-mount assembly. The device operates on a 5V power supply. It's important to refer to the manufacturer's datasheet for detailed information on programming procedures, electrical characteristics, timing specifications, and package dimensions. The GAL20V8B offers a versatile and cost-effective solution for implementing custom logic in a wide range of applications. The electrically erasable technology provides a significant advantage in terms of flexibility and ease of design modifications. It is also possible to implement security features with the device, such as disabling readback to protect proprietary designs.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.3934 $73.5736
8+ $15.0919 $120.7352
12+ $14.6204 $175.4448
17+ $14.1488 $240.5296
22+ $13.6770 $300.8940
29+ $12.2622 $355.6038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,838 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess