EN
  • EN
  • DE

GAL20V8B-25QPN

Part No GAL20V8B-25QPN
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description SPLD GAL Family 8 Macro Cells 41.7MHz 5V 24-Pin PDIP / IC CPLD 8MC 25NS 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Lattice Semiconductor Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type EE PLD
Delay Time tpd(1) Max 25.0ns
Voltage Supply - Internal 4.75 V to 5.25 V
Number of Macrocells 8
Temperature Range - Operating 0°C to 75°C (TA)
Mounting Through Hole
Case / Package 24-PDIP
Win Source Part Number 136026-GAL20V8B-25QPN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name GAL20V8B
Introduction Date August 21, 2008
ECCN EAR99
Country of Origin Indonesia, Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian GAL20V8B-25QPN CAD Model

Description

The Lattice Semiconductor GAL20V8B is an obsolete programmable logic device (PLD) designed for use in a range of electronic applications.

  • Delay Time: 25.0ns
  • Internal Voltage Supply: 4.75V to 5.25V
  • Mounting Technology: Through-hole
  • Package Size: 24-PDIP
  • Macrocells: 8
  • Operating Temperature: 0°C to 75°C (TA)
  • Status: Obsolete, Limited Supply

You May Also Be Interested in

Altera
UV PLD CQCC28 /
Need more? Email Us
Microchip Technology
IC CPLD 64MC 25NS 44PLCC
Lowest to $14.8958
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Intel
IC CPLD 128MC 15NS 100QFP
Lowest to $29.4375
Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us
Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Amd
EE PLD, 10NS, 64-CELL PQCC44
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $11.8868
Intel
IC CPLD 980MC 6.2NS 144TQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess