The IM4A5-325VNC-7I is a Field Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation. This FPGA is part of the iCE40 UltraLite family, known for its ultra-low power consumption and small form factor. It's designed for a wide range of mobile and portable applications where power efficiency and size are critical.
Applications
- Mobile devices
- Wearable electronics
- Internet of Things (IoT) devices
- Sensor hubs
- Handheld devices
Features
- 325 Logic Cells (LUT4s)
- Ultra-low power consumption
- Small form factor
- Embedded memory
- Flexible I/O
- SPI and I2C interfaces
Benefits
- Extended battery life in portable devices
- Reduced system size and weight
- Increased flexibility and programmability
- Fast prototyping and development
- Integration of multiple functions into a single chip
Additional Details
The IM4A5-325VNC-7I features 325 logic cells (LUT4s) that can be configured to implement various digital circuits and functions. The ultra-low power consumption makes it suitable for battery-powered applications. The device includes embedded memory blocks for storing data and program code. The flexible I/O allows for interfacing with a wide range of external devices and sensors. The SPI and I2C interfaces provide communication capabilities for connecting to microcontrollers and other peripherals. The device is typically packaged in a VQFN (Very Thin Quad Flat No-lead) package. Consult the Lattice Semiconductor datasheet for the IM4A5-325VNC-7I for detailed information on the device's electrical characteristics, timing parameters, and programming instructions. The iCEcube2 development software from Lattice provides a comprehensive environment for designing, simulating, and programming the FPGA. Careful attention to power supply decoupling and signal integrity is important to ensure stable and reliable operation. The operating temperature range is usually between -40°C and 85°C.