EN
  • EN
  • DE

RZC12P25

Part No RZC12P25
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 303543-RZC12P25
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RZC12P25 CAD Model

Description

The TDK RZC12P25 is a common mode choke coil designed to suppress common mode noise in various electronic devices. This component plays a crucial role in reducing electromagnetic interference (EMI) and ensuring the stable operation of sensitive circuits. It is manufactured by TDK Corporation, a leading global electronics company known for its high-quality passive components.

Applications

  • USB lines: Used for filtering noise on USB data lines in computers, peripherals, and other devices.
  • LVDS (Low-Voltage Differential Signaling) interfaces: Employed to reduce noise in high-speed data transmission systems.
  • HDMI interfaces: Filters common mode noise present on HDMI connections, improving signal integrity.
  • DisplayPort interfaces: Similar to HDMI, it is used to suppress noise and improve signal quality in DisplayPort connections.
  • Automotive applications: Utilized in automotive electronic systems to filter noise and protect sensitive components from EMI.
  • Power lines: Can be implemented in DC power lines to filter common mode noise.

Features

  • High Common Mode Impedance: Provides excellent common mode noise suppression. The impedance is high at the frequencies where common mode noise is typically present.
  • Low Differential Mode Impedance: Minimizes signal degradation in the differential mode, ensuring that the desired signal passes through with minimal attenuation.
  • Compact Size: The RZC12P25 is designed with a small footprint, making it suitable for space-constrained applications.
  • High Rated Current: Capable of handling a substantial amount of current, allowing it to be used in a variety of power applications.
  • Excellent Temperature Stability: Maintains consistent performance over a wide range of operating temperatures.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits

  • Improved Signal Integrity: Reduces noise and interference, resulting in cleaner and more reliable signal transmission.
  • Reduced EMI: Suppresses electromagnetic interference, preventing electronic devices from interfering with each other.
  • Enhanced System Stability: Protects sensitive circuits from noise-induced malfunctions, improving the overall stability of electronic systems.
  • Compliance with Regulatory Standards: Helps electronic devices meet EMI/EMC regulatory standards.
  • Increased Reliability: Reduces the risk of component failure due to noise and interference.
  • Space Saving: Its compact size allows for easy integration into existing designs without significantly increasing board space.

Additional Details

The RZC12P25 typically features a ferrite core material optimized for high impedance at common mode noise frequencies. The component is designed for surface mount technology (SMT) and can be easily integrated into automated assembly processes. The specific impedance characteristics, rated current, and other electrical parameters can be found in the TDK product datasheet for the RZC12P25. It is crucial to consult the datasheet for detailed specifications and application guidelines. These chokes are often constructed with two identical windings on a single core, ensuring balanced performance and effective common mode noise rejection.

This common mode choke is a vital component for ensuring signal integrity, reducing EMI, and enhancing the overall reliability of various electronic devices and systems. Its robust construction and compliance with environmental standards make it a suitable choice for a broad range of applications.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Coilcraft
Lowest to $2.3539
Zilog
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $1.3063

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess