EN
  • EN
  • DE

ISPLSI 2064A-100LJ84

Part No ISPLSI 2064A-100LJ84
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 10NS 84PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Lattice Semiconductor Corporation
Series ispLSI 2000A
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type In System Programmable
Delay Time tpd(1) Max 10.0ns
Voltage Supply - Internal 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks 16
Number of Macrocells 64
Number of Gates 2000
Number of I/O 64
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 84-LCC (J-Lead)
Manufacturer Package 84-PLCC (29.31x29.31)
Win Source Part Number 777541-ISPLSI 2064A-100LJ84
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISPLSI 2064A-100LJ84 CAD Model

Description

The ISPLSI 2064A-100LJ84 is a high-density Complex Programmable Logic Device (CPLD) from Lattice Semiconductor. It is designed for a wide variety of applications that require complex logic functions and high performance. With its in-system programmability, designers can quickly implement and modify logic functions without removing the device from the circuit board.

Applications:

  • High-speed control logic
  • Address decoding
  • Peripheral interface
  • State machine implementation
  • Data path control

Features:

  • In-System Programmability (ISP): Allows for easy programming and reprogramming while the device is in the system.
  • High Density: Provides a large number of logic gates for complex designs.
  • High Performance: Offers fast propagation delays and high clock speeds.
  • Flexible Architecture: Configurable logic structure to accommodate a wide range of digital designs.
  • 100 MHz Operating Frequency: Supports high-speed system clocks.
  • LJ84 Package: J-lead package for surface mount assembly.

Benefits:

  • Rapid Prototyping: ISP facilitates quick design iterations and prototyping.
  • Design Flexibility: Customizable logic implementation allows designers to tailor the device to specific application requirements.
  • Improved System Performance: High-speed operation enhances overall system performance.
  • Reduced Board Space: Integration of multiple logic functions into a single device reduces board space requirements.
  • Lower Power Consumption: Offers relatively low power consumption for a high-density CPLD.

Additional Details:

The ISPLSI 2064A-100LJ84 operates from a single 5V power supply. It is based on a CMOS E2CMOS technology, which provides low power consumption and high reliability. The device features a programmable interconnect array for flexible routing of signals between logic blocks. The internal architecture comprises logic blocks and I/O blocks, facilitating the implementation of a wide range of digital circuits. The '100' in the part number indicates the maximum operating frequency of 100MHz. The LJ84 package is a Plastic J-Leaded Chip Carrier (PLCC) that is optimal for surface mounting and offers good solderability. Programming is done using industry-standard programming tools via the ISP interface. It is used in applications that require complex logic with high speed, such as graphics controllers and high-speed memory interfaces.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 128MC 5.5NS 100TQFP
Need more? Email Us
Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $4.8914
Intel
IC CPLD 128MC 15NS 100QFP
Lowest to $29.4375
Intel
IC CPLD 980MC 6.2NS 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $11.8868
Intel
IC CPLD 128MC 7.5NS 160QFP
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 256MBGA
Need more? Email Us
Intel
IC CPLD 32MC 10NS 44PLCC
Lowest to $3.3429
Amd
EE PLD, 10NS, 64-CELL PQCC44
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess