EN
  • EN
  • DE

ISPLSI 5384VE-100LF2562U

Part No ISPLSI 5384VE-100LF2562U
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Description CPLD ispLSI® 5000VE Family 18K Gates 384 Macro Cells 100MHz 3.3V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8542390000
Win Source Part Number 1066066-ISPLSI 5384VE-100LF2562U
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISPLSI 5384VE-100LF2562U CAD Model

Description

The ISPLSI 5384VE-100LF2562U is a high-density programmable logic device (PLD) manufactured by Lattice Semiconductor Corporation. This device belongs to the ispLSI 5000VE family, known for its versatile architecture and high performance. The ISPLSI 5384VE-100LF2562U is designed for a wide range of applications requiring complex logic functions and high-speed operation.

Applications:

  • High-speed data processing: Suitable for applications that demand fast data manipulation and routing.
  • Telecommunications equipment: Used in network infrastructure for signal processing and control.
  • Industrial control systems: Implemented in automation and process control equipment.
  • Medical devices: Employed in diagnostic and therapeutic equipment requiring complex logic.
  • Aerospace and defense systems: Utilized in mission-critical systems demanding reliability and performance.

Features:

  • High density: Offers a large number of logic gates and flip-flops for complex designs.
  • In-system programmability (ISP): Allows for easy programming and reprogramming of the device after it has been installed in the system.
  • High-speed performance: Provides fast propagation delays and clock frequencies for high-speed operation.
  • Low power consumption: Designed for energy-efficient operation, reducing overall system power requirements.
  • Flexible I/O: Supports a variety of I/O standards and configurations for versatile connectivity.
  • Advanced packaging: Available in advanced packaging options for improved thermal performance and reduced size.

Benefits:

  • Reduced time-to-market: Enables rapid prototyping and design iterations, shortening the development cycle.
  • Increased design flexibility: Allows for easy modification and customization of logic functions.
  • Improved system performance: Enhances overall system speed and efficiency.
  • Lower system cost: Reduces the number of discrete components required, lowering the overall system cost.
  • Enhanced system reliability: Improves system robustness and stability.

Additional Details:

The ISPLSI 5384VE-100LF2562U typically features a programmable interconnect matrix that allows for flexible routing of signals between logic blocks. It also includes dedicated input and output pins that can be configured for different voltage levels and signal standards. The device is commonly programmed using industry-standard programming tools and languages. The operating temperature range and supply voltage requirements are important considerations for specific applications. For detailed specifications, refer to the device datasheet available from Lattice Semiconductor Corporation.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Panasonic
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess